Amphenol Communications Solutions PWRBLADE HEADER - RIGHT ANGLE 51939-092LF

Description
PWRBLADE HEADER - RIGHT ANGLE, PwrBlade ® , Power Connectors, 5P 24S 1M 6P Right Angle Header, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade header - right angle. Contact us today for more details of pwrblade header - right angle , part number 51939-092LF.
Request a Quote Datasheet
Description
PWRBLADE HEADER - RIGHT ANGLE, PwrBlade ® , Power Connectors, 5P 24S 1M 6P Right Angle Header, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade header - right angle. Contact us today for more details of pwrblade header - right angle , part number 51939-092LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PWRBLADE HEADER - RIGHT ANGLE - 51939-092LF - Amphenol Communications Solutions
Nashua, NH, United States
PWRBLADE HEADER - RIGHT ANGLE
51939-092LF
PWRBLADE HEADER - RIGHT ANGLE 51939-092LF
PWRBLADE HEADER - RIGHT ANGLE, PwrBlade ® , Power Connectors, 5P 24S 1M 6P Right Angle Header, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade header - right angle. Contact us today for more details of pwrblade header - right angle , part number 51939-092LF.

PWRBLADE HEADER - RIGHT ANGLE, PwrBlade ® , Power Connectors, 5P 24S 1M 6P Right Angle Header, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade header - right angle. Contact us today for more details of pwrblade header - right angle , part number 51939-092LF.

Supplier's Site Datasheet
Backplane Connectors - 51939-092LF - 763928-51939-092LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 51939-092LF
763928-51939-092LF
Backplane Connectors - 51939-092LF 763928-51939-092LF
Manufacturer: Amphenol FCI Win Source Part Number: 763928-51939-092LF Series: PwrBlade Packaging: Tray Number of Positions: 35 Pitch: 0.100" (2.54mm) Color: Black Operating Temperature Range: -20°C ~ 105°C Features: Mating Guide Connector Type: Header, Male Pins and Blades Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Contact Finish: Gold or Gold, GXT Contact Finish Thickness: 30μin (0.76μm) Connector Style: Blade Power Material Flammability Rating: UL94 V-0 Mounting: Board Edge, Through Hole, Right Angle Contact Layout, Typical: 24 Signal, 11 Power Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 763928-51939-092LF
Series: PwrBlade
Packaging: Tray
Number of Positions: 35
Pitch: 0.100" (2.54mm)
Color: Black
Operating Temperature Range: -20°C ~ 105°C
Features: Mating Guide
Connector Type: Header, Male Pins and Blades
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Contact Finish: Gold or Gold, GXT
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: Blade Power
Material Flammability Rating: UL94 V-0
Mounting: Board Edge, Through Hole, Right Angle
Contact Layout, Typical: 24 Signal, 11 Power
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Electronic Connector
341-51939-092LF
Electronic Connector 341-51939-092LF
Conn Power HDR 11Power/24Signal POS Solder RA Thru-Hole 112 Terminal 1 Port Tray Product overview: 51939-092LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51939-092LF can be used for catalog matching and distributor lookup.

Conn Power HDR 11Power/24Signal POS Solder RA Thru-Hole 112 Terminal 1 Port Tray Product overview: 51939-092LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51939-092LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pwrblade Rah-51939-092Lf / Tray Amphenol Communications Solutions - 64AC6419 - Newark, An Avnet Company
Chicago, IL, United States
Pwrblade Rah-51939-092Lf / Tray Amphenol Communications Solutions
64AC6419
Pwrblade Rah-51939-092Lf / Tray Amphenol Communications Solutions 64AC6419
PWRBLADE RAH-51939-092LF / Tray

PWRBLADE RAH-51939-092LF / Tray

Supplier's Site
Backplane Connectors - Specialized - 51939-092LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
51939-092LF
Backplane Connectors - Specialized 51939-092LF
CONN HDR BLADE PWR 35POS EDGE MT

CONN HDR BLADE PWR 35POS EDGE MT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51939-092LF 763928-51939-092LF 341-51939-092LF 64AC6419 51939-092LF
Product Name PWRBLADE HEADER - RIGHT ANGLE Backplane Connectors - 51939-092LF Electronic Connector Pwrblade Rah-51939-092Lf / Tray Amphenol Communications Solutions Backplane Connectors - Specialized
Connector Type Header Connector
Termination Solder To Board Solder Solder
Current Rating 41.0 to 70.0 amps
Unlock Full Specs
to access all available technical data