Amphenol Communications Solutions PwrBlade® 51935-002LF

Description
PwrBlade®, PwrBlade ® , Power Supply Connectors, 6P 32S 3P Right Angle Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51935-002LF.
Request a Quote Datasheet
Description
PwrBlade®, PwrBlade ® , Power Supply Connectors, 6P 32S 3P Right Angle Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51935-002LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PwrBlade® - 51935-002LF - Amphenol Communications Solutions
Nashua, NH, United States
PwrBlade®
51935-002LF
PwrBlade® 51935-002LF
PwrBlade®, PwrBlade ® , Power Supply Connectors, 6P 32S 3P Right Angle Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51935-002LF.

PwrBlade®, PwrBlade ® , Power Supply Connectors, 6P 32S 3P Right Angle Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51935-002LF.

Supplier's Site Datasheet
Singapore, Singapore
60A Electronic Connector
341-51935-002LF
60A Electronic Connector 341-51935-002LF
Power Connector, 41 Pos, 60A, RA, Solder, Thru-Hole Product overview: 51935-002LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 60A, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51935-002LF can be used for catalog matching and distributor lookup.

Power Connector, 41 Pos, 60A, RA, Solder, Thru-Hole Product overview: 51935-002LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 60A, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51935-002LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1339963-51935-002LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1339963-51935-002LF
Connectors, Interconnects - Backplane Connectors - Specialized 1339963-51935-002LF
Win Source Part Number: 1339963-51935-002LF Category: Connectors, Interconnects - Backplane Connectors - Specialized Series: PwrBlade® Number of Positions: 41 Pitch: 0.100" (2.54mm) Color: Black Features: Mating Guide Connector Type: Header, Male Pins and Blades Number of Positions Loaded: 25 Number of Rows: 4 Termination: Solder Contact Finish: Gold or Gold, GXT™ Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Connector Style: Blade Power Material Flammability Rating: UL94 V-0 Standard Package: 22 Contact Layout, Typical: 32 Signal, 9 Power Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Base Product Number: 51935

Win Source Part Number: 1339963-51935-002LF
Category: Connectors, Interconnects - Backplane Connectors - Specialized
Series: PwrBlade®
Number of Positions: 41
Pitch: 0.100" (2.54mm)
Color: Black
Features: Mating Guide
Connector Type: Header, Male Pins and Blades
Number of Positions Loaded: 25
Number of Rows: 4
Termination: Solder
Contact Finish: Gold or Gold, GXT™
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Connector Style: Blade Power
Material Flammability Rating: UL94 V-0
Standard Package: 22
Contact Layout, Typical: 32 Signal, 9 Power
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Base Product Number: 51935

Buy Now Datasheet
Backplane Connectors - Specialized - 51935-002LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
51935-002LF
Backplane Connectors - Specialized 51935-002LF
CONN HEADER BLADE PWR 41POS PCB

CONN HEADER BLADE PWR 41POS PCB

Supplier's Site Datasheet
Pwrblade Rah-51935-002Lf / Tray Rohs Compliant Amphenol Communications Solutions - 72K2467 - Newark, An Avnet Company
Chicago, IL, United States
Pwrblade Rah-51935-002Lf / Tray Rohs Compliant Amphenol Communications Solutions
72K2467
Pwrblade Rah-51935-002Lf / Tray Rohs Compliant Amphenol Communications Solutions 72K2467
PWRBLADE RAH-51935-002LF / Tray RoHS Compliant: Yes

PWRBLADE RAH-51935-002LF / Tray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51935-002LF 341-51935-002LF 1339963-51935-002LF 51935-002LF 72K2467
Product Name PwrBlade® 60A Electronic Connector Connectors, Interconnects - Backplane Connectors - Specialized Backplane Connectors - Specialized Pwrblade Rah-51935-002Lf / Tray Rohs Compliant Amphenol Communications Solutions
Geometry Right Angle Blade Power
Termination Solder To Board Solder Solder
Current Rating 41.0 to 70.0 amps 60.0 amps
Unlock Full Specs
to access all available technical data

Similar Products