Amphenol Communications Solutions PwrBlade® 51921-015LF

Description
PwrBlade®, PwrBlade ® , Power Supply Connectors, 3ACP 24S 6P Right Angle Receptacle cable port., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51921-015LF.
Request a Quote Datasheet
Description
PwrBlade®, PwrBlade ® , Power Supply Connectors, 3ACP 24S 6P Right Angle Receptacle cable port., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51921-015LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PwrBlade® - 51921-015LF - Amphenol Communications Solutions
Nashua, NH, United States
PwrBlade®
51921-015LF
PwrBlade® 51921-015LF
PwrBlade®, PwrBlade ® , Power Supply Connectors, 3ACP 24S 6P Right Angle Receptacle cable port., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51921-015LF.

PwrBlade®, PwrBlade ® , Power Supply Connectors, 3ACP 24S 6P Right Angle Receptacle cable port., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51921-015LF.

Supplier's Site Datasheet
Electronic Connector - 301-51921-015LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
301-51921-015LF
Electronic Connector 301-51921-015LF
Heavy Duty Power Connectors Product overview: 51921-015LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-51921-015LF can be used for catalog matching and distributor lookup.

Heavy Duty Power Connectors Product overview: 51921-015LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-51921-015LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1039074-51921-015LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1039074-51921-015LF
Connectors, Interconnects - Backplane Connectors - Specialized 1039074-51921-015LF
Win Source Part Number: 1039074-51921-015LF Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: PwrBlade® Number of Positions: 33 Pitch: 0.100" (2.54mm) Color: Black Features: Board Lock, Guide Pin Connector Type: Receptacle, Female Sockets and Blade Sockets Number of Positions Loaded: All Number of Rows: 4 Termination: Solder, Quick Connect Contact Finish: Gold or Gold, GXT™ Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Connector Style: Blade Power Material Flammability Rating: UL94 V-0 Standard Package: 16 Contact Layout, Typical: 24 Signal, 9 Power Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 105°C Alternative Parts (Cross-Reference): 71661-2040; 5787170-4; 71661-2030; 87667-5010; 51935-002LF; 51940-157LF; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Base Product Number: 51921

Win Source Part Number: 1039074-51921-015LF
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: PwrBlade®
Number of Positions: 33
Pitch: 0.100" (2.54mm)
Color: Black
Features: Board Lock, Guide Pin
Connector Type: Receptacle, Female Sockets and Blade Sockets
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder, Quick Connect
Contact Finish: Gold or Gold, GXT™
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Connector Style: Blade Power
Material Flammability Rating: UL94 V-0
Standard Package: 16
Contact Layout, Typical: 24 Signal, 9 Power
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 105°C
Alternative Parts (Cross-Reference): 71661-2040; 5787170-4; 71661-2030; 87667-5010; 51935-002LF; 51940-157LF;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Base Product Number: 51921

Buy Now
Pwrblade Rar Stb-51921-015Lf / Tray Amphenol Communications Solutions - 64AC6388 - Newark, An Avnet Company
Chicago, IL, United States
Pwrblade Rar Stb-51921-015Lf / Tray Amphenol Communications Solutions
64AC6388
Pwrblade Rar Stb-51921-015Lf / Tray Amphenol Communications Solutions 64AC6388
PWRBLADE RAR STB-51921-015LF / Tray

PWRBLADE RAR STB-51921-015LF / Tray

Supplier's Site
Backplane Connectors - Specialized - 51921-015LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
51921-015LF
Backplane Connectors - Specialized 51921-015LF
CONN RCPT BLADE PWR 33P EDGE MNT

CONN RCPT BLADE PWR 33P EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51921-015LF 301-51921-015LF 1039074-51921-015LF 64AC6388 51921-015LF
Product Name PwrBlade® Electronic Connector Connectors, Interconnects - Backplane Connectors - Specialized Pwrblade Rar Stb-51921-015Lf / Tray Amphenol Communications Solutions Backplane Connectors - Specialized
Geometry Right Angle Blade Power
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-ECB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Chameleon - 027-6A03-NCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details