Amphenol Communications Solutions PwrBlade ® 51915-373LF

Description
PwrBlade ®, PwrBlade ® , Power Connectors, 3ACP 20S Right Angle Receptacle, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51915-373LF.
Request a Quote Datasheet
Description
PwrBlade ®, PwrBlade ® , Power Connectors, 3ACP 20S Right Angle Receptacle, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51915-373LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PwrBlade ® - 51915-373LF - Amphenol Communications Solutions
Nashua, NH, United States
PwrBlade ®
51915-373LF
PwrBlade ® 51915-373LF
PwrBlade ®, PwrBlade ® , Power Connectors, 3ACP 20S Right Angle Receptacle, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51915-373LF.

PwrBlade ®, PwrBlade ® , Power Connectors, 3ACP 20S Right Angle Receptacle, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51915-373LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
341-51915-373LF
Electronic Connector 341-51915-373LF
3ACP 20S R/A SOLDER Product overview: 51915-373LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51915-373LF can be used for catalog matching and distributor lookup.

3ACP 20S R/A SOLDER Product overview: 51915-373LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51915-373LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 51915-373LF - 907198-51915-373LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 51915-373LF
907198-51915-373LF
Backplane Connectors - 51915-373LF 907198-51915-373LF
Manufacturer: AMPHENOL Win Source Part Number: 907198-51915-373LF Series: PwrBlade® Operating Temperature Range: -20°C ~ 105°C Features: 23 Connector Receptacle, Female Sockets and Blade Sockets Board Edge, Through Hole, Right Angle Black Blade Power Package: Tray Mounting: Board Edge, Through Hole, Right Angle Family Name: 51915 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 44 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 907198-51915-373LF
Series: PwrBlade®
Operating Temperature Range: -20°C ~ 105°C
Features: 23 Connector Receptacle, Female Sockets and Blade Sockets Board Edge, Through Hole, Right Angle Black Blade Power
Package: Tray
Mounting: Board Edge, Through Hole, Right Angle
Family Name: 51915
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 44
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040

Buy Now Datasheet
Pwrblade Rar Stb-51915-373Lf / Tray Rohs Compliant Amphenol Communications Solutions - 90W1452 - Newark, An Avnet Company
Chicago, IL, United States
Pwrblade Rar Stb-51915-373Lf / Tray Rohs Compliant Amphenol Communications Solutions
90W1452
Pwrblade Rar Stb-51915-373Lf / Tray Rohs Compliant Amphenol Communications Solutions 90W1452
PWRBLADE RAR STB-51915-373LF / Tray RoHS Compliant: Yes

PWRBLADE RAR STB-51915-373LF / Tray RoHS Compliant: Yes

Supplier's Site
Backplane Connectors - Specialized - 51915-373LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
51915-373LF
Backplane Connectors - Specialized 51915-373LF
CONN RCPT BLADE PWR 23P EDGE MNT

CONN RCPT BLADE PWR 23P EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51915-373LF 341-51915-373LF 907198-51915-373LF 90W1452 51915-373LF
Product Name PwrBlade ® Electronic Connector Backplane Connectors - 51915-373LF Pwrblade Rar Stb-51915-373Lf / Tray Rohs Compliant Amphenol Communications Solutions Backplane Connectors - Specialized
Termination Solder To Board Solder
Unlock Full Specs
to access all available technical data