Amphenol Communications Solutions PwrBlade ® 51915-323LF

Description
PwrBlade ®, PwrBlade ® , Power Connectors, 12S 17P Right Angle Receptacle, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51915-323LF.
Request a Quote Datasheet
Description
PwrBlade ®, PwrBlade ® , Power Connectors, 12S 17P Right Angle Receptacle, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51915-323LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PwrBlade ® - 51915-323LF - Amphenol Communications Solutions
Nashua, NH, United States
PwrBlade ®
51915-323LF
PwrBlade ® 51915-323LF
PwrBlade ®, PwrBlade ® , Power Connectors, 12S 17P Right Angle Receptacle, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51915-323LF.

PwrBlade ®, PwrBlade ® , Power Connectors, 12S 17P Right Angle Receptacle, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51915-323LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
341-51915-323LF
Electronic Connector 341-51915-323LF
R/A STB Receptacle Product overview: 51915-323LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51915-323LF can be used for catalog matching and distributor lookup.

R/A STB Receptacle Product overview: 51915-323LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51915-323LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 51915-323LF - 907197-51915-323LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 51915-323LF
907197-51915-323LF
Backplane Connectors - 51915-323LF 907197-51915-323LF
Manufacturer: AMPHENOL Win Source Part Number: 907197-51915-323LF Series: PwrBlade® Operating Temperature Range: -20°C ~ 105°C Features: 29 Connector Receptacle, Female Sockets and Blade Sockets Board Edge, Through Hole, Right Angle Black Blade Power Package: Tray Mounting: Board Edge, Through Hole, Right Angle Family Name: 51915 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 22 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 907197-51915-323LF
Series: PwrBlade®
Operating Temperature Range: -20°C ~ 105°C
Features: 29 Connector Receptacle, Female Sockets and Blade Sockets Board Edge, Through Hole, Right Angle Black Blade Power
Package: Tray
Mounting: Board Edge, Through Hole, Right Angle
Family Name: 51915
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 22
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.69.4040

Buy Now
Backplane Connectors - Specialized - 51915-323LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
51915-323LF
Backplane Connectors - Specialized 51915-323LF
CONN RCPT BLADE PWR 29P EDGE MNT

CONN RCPT BLADE PWR 29P EDGE MNT

Supplier's Site Datasheet
Pwrblade Rar Stb-51915-323Lf / Tray Amphenol Communications Solutions - 64AC6275 - Newark, An Avnet Company
Chicago, IL, United States
Pwrblade Rar Stb-51915-323Lf / Tray Amphenol Communications Solutions
64AC6275
Pwrblade Rar Stb-51915-323Lf / Tray Amphenol Communications Solutions 64AC6275
PWRBLADE RAR STB-51915-323LF / Tray

PWRBLADE RAR STB-51915-323LF / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51915-323LF 341-51915-323LF 907197-51915-323LF 51915-323LF 64AC6275
Product Name PwrBlade ® Electronic Connector Backplane Connectors - 51915-323LF Backplane Connectors - Specialized Pwrblade Rar Stb-51915-323Lf / Tray Amphenol Communications Solutions
Termination Solder To Board Solder
Unlock Full Specs
to access all available technical data