Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear + Switching
Package: OM-780G-4L
Product Status: Obsolete
Connector Type: Receptacle
Number of Positions Loaded: All
Pitch: 0.200" (5.08mm)
Mounting Type: Surface Mount
Termination: Solder
Contact Layout, Typical: 10 Power
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| Package Type | Other; OM-780G-4L |