Amphenol Communications Solutions PWRBLADE RECEPTACLE - RIGHT ANGLE 51915-107LF

Description
PWRBLADE RECEPTACLE - RIGHT ANGLE, PwrBlade ® , Power Connectors, 10P 24S 12P Right Angle Receptacle, Press Fit, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51915-107LF.
Request a Quote Datasheet
Description
PWRBLADE RECEPTACLE - RIGHT ANGLE, PwrBlade ® , Power Connectors, 10P 24S 12P Right Angle Receptacle, Press Fit, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51915-107LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51915-107LF - Amphenol Communications Solutions
Nashua, NH, United States
PWRBLADE RECEPTACLE - RIGHT ANGLE
51915-107LF
PWRBLADE RECEPTACLE - RIGHT ANGLE 51915-107LF
PWRBLADE RECEPTACLE - RIGHT ANGLE, PwrBlade ® , Power Connectors, 10P 24S 12P Right Angle Receptacle, Press Fit, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51915-107LF.

PWRBLADE RECEPTACLE - RIGHT ANGLE, PwrBlade ® , Power Connectors, 10P 24S 12P Right Angle Receptacle, Press Fit, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51915-107LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
341-51915-107LF
Electronic Connector 341-51915-107LF
Conn Power RCP 10Power/24Signal POS Press Fit RA Thru-Hole 104 Terminal 1 Port Tray Product overview: 51915-107LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51915-107LF can be used for catalog matching and distributor lookup.

Conn Power RCP 10Power/24Signal POS Press Fit RA Thru-Hole 104 Terminal 1 Port Tray Product overview: 51915-107LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51915-107LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 51915-107LF - 907195-51915-107LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 51915-107LF
907195-51915-107LF
Backplane Connectors - 51915-107LF 907195-51915-107LF
Manufacturer: AMPHENOL Win Source Part Number: 907195-51915-107LF Series: PwrBlade® Operating Temperature Range: -20°C ~ 105°C Features: 34 Connector Receptacle, Female Sockets and Blade Sockets Board Edge, Through Hole, Right Angle Black Blade Power Package: Tray Mounting: Board Edge, Through Hole, Right Angle Family Name: 51915 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 22 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 907195-51915-107LF
Series: PwrBlade®
Operating Temperature Range: -20°C ~ 105°C
Features: 34 Connector Receptacle, Female Sockets and Blade Sockets Board Edge, Through Hole, Right Angle Black Blade Power
Package: Tray
Mounting: Board Edge, Through Hole, Right Angle
Family Name: 51915
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 22
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.69.4040

Buy Now
Pwrblade Rar Pf-51915-107Lf / Tray Amphenol Communications Solutions - 64AC6164 - Newark, An Avnet Company
Chicago, IL, United States
Pwrblade Rar Pf-51915-107Lf / Tray Amphenol Communications Solutions
64AC6164
Pwrblade Rar Pf-51915-107Lf / Tray Amphenol Communications Solutions 64AC6164
PWRBLADE RAR PF-51915-107LF / Tray

PWRBLADE RAR PF-51915-107LF / Tray

Supplier's Site
Backplane Connectors - Specialized - 51915-107LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
51915-107LF
Backplane Connectors - Specialized 51915-107LF
CONN RCPT BLADE PWR 34P EDGE MNT

CONN RCPT BLADE PWR 34P EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51915-107LF 341-51915-107LF 907195-51915-107LF 64AC6164 51915-107LF
Product Name PWRBLADE RECEPTACLE - RIGHT ANGLE Electronic Connector Backplane Connectors - 51915-107LF Pwrblade Rar Pf-51915-107Lf / Tray Amphenol Communications Solutions Backplane Connectors - Specialized
Geometry Right Angle Blade Power
Unlock Full Specs
to access all available technical data

Similar Products