Amphenol Communications Solutions PWRBLADE RECEPTACLE - RIGHT ANGLE 51915-103LF

Description
PWRBLADE RECEPTACLE - RIGHT ANGLE, PwrBlade ® , Power Connectors, 3ACP 9P 16S Right Angle Receptacle, Press Fit, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51915-103LF.
Request a Quote Datasheet
Description
PWRBLADE RECEPTACLE - RIGHT ANGLE, PwrBlade ® , Power Connectors, 3ACP 9P 16S Right Angle Receptacle, Press Fit, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51915-103LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51915-103LF - Amphenol Communications Solutions
Nashua, NH, United States
PWRBLADE RECEPTACLE - RIGHT ANGLE
51915-103LF
PWRBLADE RECEPTACLE - RIGHT ANGLE 51915-103LF
PWRBLADE RECEPTACLE - RIGHT ANGLE, PwrBlade ® , Power Connectors, 3ACP 9P 16S Right Angle Receptacle, Press Fit, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51915-103LF.

PWRBLADE RECEPTACLE - RIGHT ANGLE, PwrBlade ® , Power Connectors, 3ACP 9P 16S Right Angle Receptacle, Press Fit, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51915-103LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
341-51915-103LF
Electronic Connector 341-51915-103LF
Conn Power RCP 12Power/16Signal POS Press Fit RA Thru-Hole 112 Terminal 1 Port Tray Product overview: 51915-103LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51915-103LF can be used for catalog matching and distributor lookup.

Conn Power RCP 12Power/16Signal POS Press Fit RA Thru-Hole 112 Terminal 1 Port Tray Product overview: 51915-103LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51915-103LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1024287-51915-103LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1024287-51915-103LF
Connectors, Interconnects - Backplane Connectors - Specialized 1024287-51915-103LF
Win Source Part Number: 1024287-51915-103LF Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: PwrBlade® Number of Positions: 28 Pitch: 0.100" (2.54mm) Color: Black Features: Guide Pin Connector Type: Receptacle, Female Sockets and Blade Sockets Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Contact Finish: Gold or Gold, GXT™ Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Connector Style: Blade Power Material Flammability Rating: UL94 V-0 Standard Package: 22 Contact Layout, Typical: 16 Signal, 12 Power Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Base Product Number: 51915

Win Source Part Number: 1024287-51915-103LF
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: PwrBlade®
Number of Positions: 28
Pitch: 0.100" (2.54mm)
Color: Black
Features: Guide Pin
Connector Type: Receptacle, Female Sockets and Blade Sockets
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Contact Finish: Gold or Gold, GXT™
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Connector Style: Blade Power
Material Flammability Rating: UL94 V-0
Standard Package: 22
Contact Layout, Typical: 16 Signal, 12 Power
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Base Product Number: 51915

Buy Now
Pwrblade Rar Pf-51915-103Lf / Tray Amphenol Communications Solutions - 64AC6161 - Newark, An Avnet Company
Chicago, IL, United States
Pwrblade Rar Pf-51915-103Lf / Tray Amphenol Communications Solutions
64AC6161
Pwrblade Rar Pf-51915-103Lf / Tray Amphenol Communications Solutions 64AC6161
PWRBLADE RAR PF-51915-103LF / Tray

PWRBLADE RAR PF-51915-103LF / Tray

Supplier's Site
Backplane Connectors - Specialized - 51915-103LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
51915-103LF
Backplane Connectors - Specialized 51915-103LF
CONN RCPT BLADE PWR 28P EDGE MNT

CONN RCPT BLADE PWR 28P EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51915-103LF 341-51915-103LF 1024287-51915-103LF 64AC6161 51915-103LF
Product Name PWRBLADE RECEPTACLE - RIGHT ANGLE Electronic Connector Connectors, Interconnects - Backplane Connectors - Specialized Pwrblade Rar Pf-51915-103Lf / Tray Amphenol Communications Solutions Backplane Connectors - Specialized
Geometry Right Angle Blade Power
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10013YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Current Rating 1.1 amps
View Details
2 suppliers
Chameleon - 026-6A07-NCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details