PwrBlade ®, PwrBlade ® , Power Connectors, 3ACP 24S 2P Right Angle Receptacle, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51915-050LF.
Conn Wire to Board RCP 5Power/24Signal POS 7.62mm/2.54mm Solder RA Side Entry Thru-Hole PwrBlade® Tray Product overview: 51915-050LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51915-050LF can be used for catalog matching and distributor lookup.
Manufacturer: AMPHENOL
Win Source Part Number: 907194-51915-050LF
Series: PwrBlade®
Operating Temperature Range: -20°C ~ 105°C
Features: 29 Connector Receptacle, Female Sockets and Blade Sockets Board Edge, Through Hole, Right Angle Black Blade Power
Package: Tray
Mounting: Board Edge, Through Hole, Right Angle
Family Name: 51915
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 33
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 51915050LF, 609-4365
BACKPLANE CONN, PWR, RCPT, 24S+2P+3ACP; Product Range:PwrBlade 51915 Series; No. of Contacts:29Contacts;
CONN RCPT BLADE PWR 29P EDGE MNT
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 51915-050LF | 341-51915-050LF | 907194-51915-050LF | 05R5219 | 51915-050LF |
| Product Name | PwrBlade ® | Electronic Connector | Backplane Connectors - 51915-050LF | Backplane Conn, Pwr, Rcpt, 24S+2P+3Acp; Product Range Amphenol Communications Solutions | Backplane Connectors - Specialized |
| Termination | Solder To Board | Solder | Through Hole Right Angle | ||
| Current Rating | 41.0 to 70.0 amps | ||||
| Number of Contacts | 24 # |