Amphenol Communications Solutions PwrBlade® 51857-002LF

Description
PwrBlade®, PwrBlade ® , Power Supply Connectors, 10P 24S 12P Vertical Receptacle., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51857-002LF.
Request a Quote Datasheet
Description
PwrBlade®, PwrBlade ® , Power Supply Connectors, 10P 24S 12P Vertical Receptacle., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51857-002LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PwrBlade® - 51857-002LF - Amphenol Communications Solutions
Nashua, NH, United States
PwrBlade®
51857-002LF
PwrBlade® 51857-002LF
PwrBlade®, PwrBlade ® , Power Supply Connectors, 10P 24S 12P Vertical Receptacle., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51857-002LF.

PwrBlade®, PwrBlade ® , Power Supply Connectors, 10P 24S 12P Vertical Receptacle., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51857-002LF.

Supplier's Site Datasheet
Backplane Connectors - 51857-002LF - 907193-51857-002LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 51857-002LF
907193-51857-002LF
Backplane Connectors - 51857-002LF 907193-51857-002LF
Manufacturer: AMPHENOL Win Source Part Number: 907193-51857-002LF Series: PwrBlade® Operating Temperature Range: -20°C ~ 105°C Features: 46 Connector Receptacle, Female Sockets and Blade Sockets Through Hole Black Blade Power Package: Tray Mounting: Through Hole Family Name: 51857 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 11 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 907193-51857-002LF
Series: PwrBlade®
Operating Temperature Range: -20°C ~ 105°C
Features: 46 Connector Receptacle, Female Sockets and Blade Sockets Through Hole Black Blade Power
Package: Tray
Mounting: Through Hole
Family Name: 51857
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 11
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
341-51857-002LF
Electronic Connector 341-51857-002LF
Conn Power RCP 22Power/24Signal POS Solder ST Thru-Hole 200 Terminal 1 Port Tray Product overview: 51857-002LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51857-002LF can be used for catalog matching and distributor lookup.

Conn Power RCP 22Power/24Signal POS Solder ST Thru-Hole 200 Terminal 1 Port Tray Product overview: 51857-002LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51857-002LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 51857-002LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
51857-002LF
Backplane Connectors - Specialized 51857-002LF
CONN RCPT BLADE PWR 46POS PCB

CONN RCPT BLADE PWR 46POS PCB

Supplier's Site Datasheet
Pwrblade Vr-51857-002Lf / Tray Amphenol Communications Solutions - 64AC6094 - Newark, An Avnet Company
Chicago, IL, United States
Pwrblade Vr-51857-002Lf / Tray Amphenol Communications Solutions
64AC6094
Pwrblade Vr-51857-002Lf / Tray Amphenol Communications Solutions 64AC6094
PWRBLADE VR-51857-002LF / Tray

PWRBLADE VR-51857-002LF / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51857-002LF 907193-51857-002LF 341-51857-002LF 51857-002LF 64AC6094
Product Name PwrBlade® Backplane Connectors - 51857-002LF Electronic Connector Backplane Connectors - Specialized Pwrblade Vr-51857-002Lf / Tray Amphenol Communications Solutions
Termination Solder To Board Solder
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11123TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
PCI Express - 10025026-10200PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers