Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Package: 292-LBGA
Product Status: Obsolete
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Termination: Solder
Contact Layout, Typical: 10 Power
| Win Source Electronics | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Name | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) |