PWRBLADE RECEPTACLE - RIGHT ANGLE, PwrBlade ® , Power Connectors, 3ACP 1P 24S 2P Right Angle Receptacle, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51787-001LF.
Conn Power RCP 5Power/24Signal POS Solder RA Thru-Hole 28 Terminal 1 Port Tray Product overview: 51787-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51787-001LF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1377503-51787-001LF
Category: Connectors, Interconnects - Backplane Connectors - Specialized
Temperature Range - Operating: -20°C ~ 105°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (FCI)
Series: PwrBlade®
Package: Tray
Product Status: Active
Features: Board Lock, Guide Pin
Base Product Number: 51787
Mounting Type: Board Edge, Through Hole, Right Angle
HTSUS: 8536.69.4040
ECCN: EAR99
Contact Finish: Gold or Gold, GXT™
Contact Finish Thickness: 30.0µin (0.76µm)
Color: Black
Connector Type: Receptacle, Female Sockets and Blade Sockets
Number of Positions: 30
Number of Rows: 4
Number of Positions Loaded: 29
Termination: Solder
Material Flammability Rating: UL94 V-0
Pitch: 0.100" (2.54mm)
Connector Style: Blade Power
Contact Layout, Typical: 24 Signal, 6 Power
PWRBLADE RAR-51787-001LF / Tray RoHS Compliant: Yes
CONN RCPT BLADE PWR 30P EDGE MNT
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 51787-001LF | 341-51787-001LF | 1377503-51787-001LF | 75K2415 | 51787-001LF |
| Product Name | PWRBLADE RECEPTACLE - RIGHT ANGLE | Electronic Connector | Connectors, Interconnects - Backplane Connectors - Specialized | Pwrblade Rar-51787-001Lf / Tray Rohs Compliant Amphenol Communications Solutions | Backplane Connectors - Specialized |
| Termination | Solder To Board | Solder | Solder | ||
| Current Rating | 41.0 to 70.0 amps | ||||
| Number of Contacts | 24 # |