PwrBlade®, PwrBlade ® , Power Supply Connectors, 3ACP 48S 5P Right Angle Receptacle., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51785-001LF.
Conn Power RCP 8Power/48Signal POS Solder RA Thru-Hole 112 Terminal 1 Port Tray Product overview: 51785-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51785-001LF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1380896-51785-001LF
Category: Connectors, Interconnects>Backpl
Series: PwrBlade®
Number of Positions: 56
Pitch: 0.100" (2.54mm)
Color: Black
Features: Board Lock, Guide Pin
Connector Type: Receptacle, Female Sockets and Blade Sockets
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Contact Finish: Gold or Gold, GXT™
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Connector Style: Blade Power
Material Flammability Rating: UL94 V-0
Standard Package: 22 pcs
Contact Layout, Typical: 48 Signal, 8 Power
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol
Base Product Number: 51785
Moisture Sensitivity Level (MSL): 1 (Unlimited)
PWRBLADE RAR-51785-001LF / Tray
CONN RCPT BLADE PWR 56P EDGE MNT
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 51785-001LF | 341-51785-001LF | 1380896-51785-001LF | 64AC6075 | 51785-001LF |
| Product Name | PwrBlade® | Electronic Connector | Connectors, Interconnects - Backplane Connectors - Specialized | Pwrblade Rar-51785-001Lf / Tray Amphenol Communications Solutions | Backplane Connectors - Specialized |
| Geometry | Right Angle | Blade Power |