Amphenol Corporation PwrBlade® 51783-002LF

Description
PwrBlade®, PwrBlade ® , Power Supply Connectors, 3ACP 48S 5P Right Angle Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51783-002LF.
Request a Quote Datasheet
Description
PwrBlade®, PwrBlade ® , Power Supply Connectors, 3ACP 48S 5P Right Angle Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51783-002LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PwrBlade® - 51783-002LF - Amphenol Communications Solutions
Nashua, NH, United States
PwrBlade®
51783-002LF
PwrBlade® 51783-002LF
PwrBlade®, PwrBlade ® , Power Supply Connectors, 3ACP 48S 5P Right Angle Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51783-002LF.

PwrBlade®, PwrBlade ® , Power Supply Connectors, 3ACP 48S 5P Right Angle Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51783-002LF.

Supplier's Site Datasheet
Electronic Connector - 316-51783-002LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
316-51783-002LF
Electronic Connector 316-51783-002LF
PwrBlade®, Power Supply Connectors, 3ACP 48S 5P Right Angle Header Product overview: 51783-002LF from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-51783-002LF can be used for catalog matching and distributor lookup.

PwrBlade®, Power Supply Connectors, 3ACP 48S 5P Right Angle Header Product overview: 51783-002LF from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-51783-002LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1380895-51783-002LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1380895-51783-002LF
Connectors, Interconnects - Backplane Connectors - Specialized 1380895-51783-002LF
Win Source Part Number: 1380895-51783-002LF Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Series: PwrBlade® Number of Positions: 56 Pitch: 0.100" (2.54mm) Color: Black Features: Board Lock, Mating Guide Connector Type: Header, Male Pins and Blades Number of Positions Loaded: 20 Number of Rows: 4 Termination: Solder Contact Finish: Gold or Gold, GXT™ Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Connector Style: Blade Power Material Flammability Rating: UL94 V-0 Standard Package: 22 pcs Contact Layout, Typical: 48 Signal, 8 Power Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol Base Product Number: 51783 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380895-51783-002LF
Category: Connectors, Interconnects>Backplane Connectors>Specialized
Series: PwrBlade®
Number of Positions: 56
Pitch: 0.100" (2.54mm)
Color: Black
Features: Board Lock, Mating Guide
Connector Type: Header, Male Pins and Blades
Number of Positions Loaded: 20
Number of Rows: 4
Termination: Solder
Contact Finish: Gold or Gold, GXT™
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Connector Style: Blade Power
Material Flammability Rating: UL94 V-0
Standard Package: 22 pcs
Contact Layout, Typical: 48 Signal, 8 Power
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol
Base Product Number: 51783
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Backplane Connectors - Specialized - 51783-002LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
51783-002LF
Backplane Connectors - Specialized 51783-002LF
CONN HDR BLADE PWR 56POS EDGE MT

CONN HDR BLADE PWR 56POS EDGE MT

Supplier's Site Datasheet
Pwrblade Rah-51783-002Lf / Tray Rohs Compliant Amphenol Communications Solutions - 62K6121 - Newark, An Avnet Company
Chicago, IL, United States
Pwrblade Rah-51783-002Lf / Tray Rohs Compliant Amphenol Communications Solutions
62K6121
Pwrblade Rah-51783-002Lf / Tray Rohs Compliant Amphenol Communications Solutions 62K6121
PWRBLADE RAH-51783-002LF / Tray RoHS Compliant: Yes

PWRBLADE RAH-51783-002LF / Tray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51783-002LF 316-51783-002LF 1380895-51783-002LF 51783-002LF 62K6121
Product Name PwrBlade® Electronic Connector Connectors, Interconnects - Backplane Connectors - Specialized Backplane Connectors - Specialized Pwrblade Rah-51783-002Lf / Tray Rohs Compliant Amphenol Communications Solutions
Geometry Right Angle Blade Power
Unlock Full Specs
to access all available technical data

Similar Products