Win Source Part Number: 1377500-51783-001LF
Category: Connectors, Interconnects - Backplane Connectors - Specialized
Temperature Range - Operating: -20°C ~ 105°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (FCI)
Series: PwrBlade®
Package: Tray
Product Status: Active
Base Product Number: 51783
Mounting Type: Board Edge, Through Hole, Right Angle
HTSUS: 8536.69.4040
ECCN: EAR99
Contact Finish: Gold or Gold, GXT™
Contact Finish Thickness: 30.0µin (0.76µm)
Color: Black
Connector Type: Header, Male Pins and Blades
Number of Positions: 56
Number of Rows: 4
Number of Positions Loaded: All
Termination: Solder
Material Flammability Rating: UL94 V-0
Pitch: 0.100" (2.54mm)
Connector Style: Blade Power
Contact Layout, Typical: 48 Signal, 8 Power
Conn Power HDR 8Power/48Signal POS Solder RA Thru-Hole 112 Terminal 1 Port Product overview: 51783-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51783-001LF can be used for catalog matching and distributor lookup.
CONN HDR BLADE PWR 56POS EDGE MT
PWRBLADE RAH-51783-001LF / Tray RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1377500-51783-001LF | 341-51783-001LF | 51783-001LF | 75K2412 |
| Product Name | Connectors, Interconnects - Backplane Connectors - Specialized | Electronic Connector | Backplane Connectors - Specialized | Pwrblade Rah-51783-001Lf / Tray Rohs Compliant Amphenol Communications Solutions |
| Termination | Solder | Solder |