Amphenol Communications Solutions PwrBlade® 51771-020LF

Description
PwrBlade®, PwrBlade ® , Power Supply Connectors, 16S 4P Right Angle Receptacle., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51771-020LF.
Request a Quote Datasheet
Description
PwrBlade®, PwrBlade ® , Power Supply Connectors, 16S 4P Right Angle Receptacle., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51771-020LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PwrBlade® - 51771-020LF - Amphenol Communications Solutions
Nashua, NH, United States
PwrBlade®
51771-020LF
PwrBlade® 51771-020LF
PwrBlade®, PwrBlade ® , Power Supply Connectors, 16S 4P Right Angle Receptacle., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51771-020LF.

PwrBlade®, PwrBlade ® , Power Supply Connectors, 16S 4P Right Angle Receptacle., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51771-020LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
341-51771-020LF
Electronic Connector 341-51771-020LF
Conn Power RCP 4Power/16Signal POS Solder RA Thru-Hole 48 Terminal 1 Port Tray Product overview: 51771-020LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51771-020LF can be used for catalog matching and distributor lookup.

Conn Power RCP 4Power/16Signal POS Solder RA Thru-Hole 48 Terminal 1 Port Tray Product overview: 51771-020LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51771-020LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Package: 292-LBGA Connector Type: Receptacle Connector Style: High Density (HDC, HDI, HPC) Number of Positions: 5 Pitch: 0.200" (5.08mm) Mounting Type: Surface Mount Contact Layout, Typical: 18 Differential Pairs, 18 Ground Features: 5.6 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Preliminary
Package: 292-LBGA
Connector Type: Receptacle
Connector Style: High Density (HDC, HDI, HPC)
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Mounting Type: Surface Mount
Contact Layout, Typical: 18 Differential Pairs, 18 Ground
Features: 5.6 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Backplane Connectors - Specialized - 51771-020LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
51771-020LF
Backplane Connectors - Specialized 51771-020LF
CONN RCPT BLADE PWR 20P EDGE MNT

CONN RCPT BLADE PWR 20P EDGE MNT

Supplier's Site Datasheet
Pwrblade Rar-51771-020Lf / Tray Amphenol Communications Solutions - 64AC6039 - Newark, An Avnet Company
Chicago, IL, United States
Pwrblade Rar-51771-020Lf / Tray Amphenol Communications Solutions
64AC6039
Pwrblade Rar-51771-020Lf / Tray Amphenol Communications Solutions 64AC6039
PWRBLADE RAR-51771-020LF / Tray

PWRBLADE RAR-51771-020LF / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51771-020LF 341-51771-020LF 51771-020LF 64AC6039
Product Name PwrBlade® Electronic Connector Connectors,Interconnects Backplane Connectors - Specialized Pwrblade Rar-51771-020Lf / Tray Amphenol Communications Solutions
Geometry Right Angle Blade Power
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade® - 10011570-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Press-Fit
View Details
3 suppliers
PCI Express - 10018783-11102MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers