Amphenol Communications Solutions PWRBLADE RECEPTACLE - RIGHT ANGLE 51760-10405604CBLF

Description
PWRBLADE RECEPTACLE - RIGHT ANGLE, PwrBlade ® , Power Connectors, 4P 56S 4P Right Angle Receptacle, Press Fit, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51760-10405604CBLF.
Request a Quote Datasheet
Description
PWRBLADE RECEPTACLE - RIGHT ANGLE, PwrBlade ® , Power Connectors, 4P 56S 4P Right Angle Receptacle, Press Fit, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51760-10405604CBLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10405604CBLF - Amphenol Communications Solutions
Nashua, NH, United States
PWRBLADE RECEPTACLE - RIGHT ANGLE
51760-10405604CBLF
PWRBLADE RECEPTACLE - RIGHT ANGLE 51760-10405604CBLF
PWRBLADE RECEPTACLE - RIGHT ANGLE, PwrBlade ® , Power Connectors, 4P 56S 4P Right Angle Receptacle, Press Fit, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51760-10405604CBLF.

PWRBLADE RECEPTACLE - RIGHT ANGLE, PwrBlade ® , Power Connectors, 4P 56S 4P Right Angle Receptacle, Press Fit, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51760-10405604CBLF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
341-51760-10405604CBLF
Electronic Connector 341-51760-10405604CBLF
Conn Power RCP 8Power/56Signal POS Press Fit RA Thru-Hole 120 Terminal 1 Port Tray Product overview: 51760-10405604CBLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51760-10405604CB LF can be used for catalog matching and distributor lookup.

Conn Power RCP 8Power/56Signal POS Press Fit RA Thru-Hole 120 Terminal 1 Port Tray Product overview: 51760-10405604CBLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51760-10405604CBLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 51760-10405604CBLF - 907180-51760-10405604CBLF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 51760-10405604CBLF
907180-51760-10405604CBLF
Backplane Connectors - 51760-10405604CBLF 907180-51760-10405604CBLF
Manufacturer: AMPHENOL Win Source Part Number: 907180-51760-1040560 4CBLF Series: PwrBlade® Operating Temperature Range: -20°C ~ 105°C Features: 62 Connector Receptacle, Female Sockets and Blade Sockets Board Edge, Through Hole, Right Angle Black Blade Power Package: Tray Mounting: Board Edge, Through Hole, Right Angle Family Name: 51760 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 22 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 907180-51760-10405604CBLF
Series: PwrBlade®
Operating Temperature Range: -20°C ~ 105°C
Features: 62 Connector Receptacle, Female Sockets and Blade Sockets Board Edge, Through Hole, Right Angle Black Blade Power
Package: Tray
Mounting: Board Edge, Through Hole, Right Angle
Family Name: 51760
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 22
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040

Buy Now Datasheet
Backplane Connectors - Specialized - 51760-10405604CBLF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
51760-10405604CBLF
Backplane Connectors - Specialized 51760-10405604CBLF
CONN RCPT BLADE PWR 62P EDGE MNT

CONN RCPT BLADE PWR 62P EDGE MNT

Supplier's Site Datasheet
Pwrblade Rar Pf-51760-10405604Cblf / Tray Amphenol Communications Solutions - 64AC5832 - Newark, An Avnet Company
Chicago, IL, United States
Pwrblade Rar Pf-51760-10405604Cblf / Tray Amphenol Communications Solutions
64AC5832
Pwrblade Rar Pf-51760-10405604Cblf / Tray Amphenol Communications Solutions 64AC5832
PWRBLADE RAR PF-51760-10405604CBL F / Tray

PWRBLADE RAR PF-51760-10405604CBLF / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51760-10405604CBLF 341-51760-10405604CBLF 907180-51760-10405604CBLF 51760-10405604CBLF 64AC5832
Product Name PWRBLADE RECEPTACLE - RIGHT ANGLE Electronic Connector Backplane Connectors - 51760-10405604CBLF Backplane Connectors - Specialized Pwrblade Rar Pf-51760-10405604Cblf / Tray Amphenol Communications Solutions
Geometry Right Angle Blade Power
Unlock Full Specs
to access all available technical data

Similar Products

Dubox ® - 10026805-001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
View Details
2 suppliers