Amphenol Corporation PwrBlade ® 51760-10101601AALF

Description
PwrBlade ®, PwrBlade ® , Power Supply Connectors, 1P 16S 1P STB Right Angle Receptacle., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51760-10101601AALF.
Request a Quote Datasheet
Description
PwrBlade ®, PwrBlade ® , Power Supply Connectors, 1P 16S 1P STB Right Angle Receptacle., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51760-10101601AALF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PwrBlade ® - 51760-10101601AALF - Amphenol Communications Solutions
Nashua, NH, United States
PwrBlade ®, PwrBlade ® , Power Supply Connectors, 1P 16S 1P STB Right Angle Receptacle., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51760-10101601AALF.

PwrBlade ®, PwrBlade ® , Power Supply Connectors, 1P 16S 1P STB Right Angle Receptacle., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51760-10101601AALF.

Supplier's Site Datasheet
Singapore, Singapore
30A 1kV Electronic Connector
341-51760-10101601AALF
30A 1kV Electronic Connector 341-51760-10101601AALF
Right Angle Header, 18 Pos, 4 Row, 30A, 1kV, Gold Plated Product overview: 51760-10101601AALF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30A, 1kV, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51760-10101601AA LF can be used for catalog matching and distributor lookup.

Right Angle Header, 18 Pos, 4 Row, 30A, 1kV, Gold Plated Product overview: 51760-10101601AALF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30A, 1kV, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51760-10101601AALF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1353470-51760-10101601AALF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1353470-51760-10101601AALF
Connectors, Interconnects - Backplane Connectors - Specialized 1353470-51760-10101601AALF
Win Source Part Number: 1353470-51760-101016 01AALF Category: Connectors, Interconnects - Backplane Connectors - Specialized Temperature Range - Operating: -20°C ~ 105°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: PwrBlade® Package: Tray Product Status: Active Features: Board Lock, Guide Pin Base Product Number: 51760 Mounting Type: Board Edge, Through Hole, Right Angle HTSUS: 8536.69.4040 ECCN: EAR99 Contact Finish: Gold or Gold, GXT™ Contact Finish Thickness: 30.0µin (0.76µm) Color: Black Connector Type: Receptacle, Female Sockets and Blade Sockets Number of Positions: 18 Number of Rows: 4 Number of Positions Loaded: All Termination: Solder Material Flammability Rating: UL94 V-0 Pitch: 0.100" (2.54mm) Connector Style: Blade Power Contact Layout, Typical: 16 Signal, 2 Power

Win Source Part Number: 1353470-51760-10101601AALF
Category: Connectors, Interconnects - Backplane Connectors - Specialized
Temperature Range - Operating: -20°C ~ 105°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (FCI)
Series: PwrBlade®
Package: Tray
Product Status: Active
Features: Board Lock, Guide Pin
Base Product Number: 51760
Mounting Type: Board Edge, Through Hole, Right Angle
HTSUS: 8536.69.4040
ECCN: EAR99
Contact Finish: Gold or Gold, GXT™
Contact Finish Thickness: 30.0µin (0.76µm)
Color: Black
Connector Type: Receptacle, Female Sockets and Blade Sockets
Number of Positions: 18
Number of Rows: 4
Number of Positions Loaded: All
Termination: Solder
Material Flammability Rating: UL94 V-0
Pitch: 0.100" (2.54mm)
Connector Style: Blade Power
Contact Layout, Typical: 16 Signal, 2 Power

Buy Now Datasheet
Pwrblade Rar-51760-10101601Aalf / Tray Rohs Compliant Amphenol Communications Solutions - 62K6117 - Newark, An Avnet Company
Chicago, IL, United States
Pwrblade Rar-51760-10101601Aalf / Tray Rohs Compliant Amphenol Communications Solutions
62K6117
Pwrblade Rar-51760-10101601Aalf / Tray Rohs Compliant Amphenol Communications Solutions 62K6117
PWRBLADE RAR-51760-10101601AA LF / Tray RoHS Compliant: Yes

PWRBLADE RAR-51760-10101601AALF / Tray RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - Specialized - 51760-10101601AALF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
51760-10101601AALF
Backplane Connectors - Specialized 51760-10101601AALF
CONN RCPT BLADE PWR 18P EDGE MNT

CONN RCPT BLADE PWR 18P EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51760-10101601AALF 341-51760-10101601AALF 1353470-51760-10101601AALF 62K6117 51760-10101601AALF
Product Name PwrBlade ® 30A 1kV Electronic Connector Connectors, Interconnects - Backplane Connectors - Specialized Pwrblade Rar-51760-10101601Aalf / Tray Rohs Compliant Amphenol Communications Solutions Backplane Connectors - Specialized
Geometry Right Angle Blade Power
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details