Amphenol Communications Solutions PwrBlade® 51752-025LF

Description
PwrBlade®, PwrBlade ® , Power Supply Connectors, 7P 24S Vertical Receptacle., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51752-025LF.
Request a Quote Datasheet
Description
PwrBlade®, PwrBlade ® , Power Supply Connectors, 7P 24S Vertical Receptacle., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51752-025LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PwrBlade® - 51752-025LF - Amphenol Communications Solutions
Nashua, NH, United States
PwrBlade®
51752-025LF
PwrBlade® 51752-025LF
PwrBlade®, PwrBlade ® , Power Supply Connectors, 7P 24S Vertical Receptacle., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51752-025LF.

PwrBlade®, PwrBlade ® , Power Supply Connectors, 7P 24S Vertical Receptacle., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51752-025LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
341-51752-025LF
Electronic Connector 341-51752-025LF
Conn Power RCP 7Power/24Signal POS Solder ST Thru-Hole 80 Terminal 1 Port Tray Product overview: 51752-025LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51752-025LF can be used for catalog matching and distributor lookup.

Conn Power RCP 7Power/24Signal POS Solder ST Thru-Hole 80 Terminal 1 Port Tray Product overview: 51752-025LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51752-025LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 51752-025LF - 907174-51752-025LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 51752-025LF
907174-51752-025LF
Backplane Connectors - 51752-025LF 907174-51752-025LF
Manufacturer: AMPHENOL Win Source Part Number: 907174-51752-025LF Series: PwrBlade® Operating Temperature Range: -20°C ~ 105°C Features: 31 Connector Receptacle, Female Sockets and Blade Sockets Through Hole Black Blade Power Package: Tray Mounting: Through Hole Family Name: 51752 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 33 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 907174-51752-025LF
Series: PwrBlade®
Operating Temperature Range: -20°C ~ 105°C
Features: 31 Connector Receptacle, Female Sockets and Blade Sockets Through Hole Black Blade Power
Package: Tray
Mounting: Through Hole
Family Name: 51752
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 33
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.69.4040

Buy Now Datasheet
Backplane Connectors - Specialized - 51752-025LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
51752-025LF
Backplane Connectors - Specialized 51752-025LF
CONN RCPT BLADE PWR 31POS PCB

CONN RCPT BLADE PWR 31POS PCB

Supplier's Site Datasheet
Pwrblade Vr Stb-51752-025Lf / Tray Rohs Compliant Amphenol Communications Solutions - 90W1429 - Newark, An Avnet Company
Chicago, IL, United States
Pwrblade Vr Stb-51752-025Lf / Tray Rohs Compliant Amphenol Communications Solutions
90W1429
Pwrblade Vr Stb-51752-025Lf / Tray Rohs Compliant Amphenol Communications Solutions 90W1429
PWRBLADE VR STB-51752-025LF / Tray RoHS Compliant: Yes

PWRBLADE VR STB-51752-025LF / Tray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51752-025LF 341-51752-025LF 907174-51752-025LF 51752-025LF 90W1429
Product Name PwrBlade® Electronic Connector Backplane Connectors - 51752-025LF Backplane Connectors - Specialized Pwrblade Vr Stb-51752-025Lf / Tray Rohs Compliant Amphenol Communications Solutions
Termination Solder To Board
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00112TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Chameleon - 026-6A03-AL0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
PCI Express - 10018783-00103TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers