Amphenol Communications Solutions PwrBlade® 51752-013LF

Description
PwrBlade®, PwrBlade ® , Power Supply Connectors, 14P 32S Vertical Receptacle., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51752-013LF.
Request a Quote Datasheet
Description
PwrBlade®, PwrBlade ® , Power Supply Connectors, 14P 32S Vertical Receptacle., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51752-013LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PwrBlade® - 51752-013LF - Amphenol Communications Solutions
Nashua, NH, United States
PwrBlade®
51752-013LF
PwrBlade® 51752-013LF
PwrBlade®, PwrBlade ® , Power Supply Connectors, 14P 32S Vertical Receptacle., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51752-013LF.

PwrBlade®, PwrBlade ® , Power Supply Connectors, 14P 32S Vertical Receptacle., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51752-013LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
341-51752-013LF
Electronic Connector 341-51752-013LF
Conn Power RCP 14Power/32Signal POS Press Fit ST Thru-Hole 144 Terminal 1 Port Tray Product overview: 51752-013LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51752-013LF can be used for catalog matching and distributor lookup.

Conn Power RCP 14Power/32Signal POS Press Fit ST Thru-Hole 144 Terminal 1 Port Tray Product overview: 51752-013LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51752-013LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 51752-013LF - 197774-51752-013LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 51752-013LF
197774-51752-013LF
Backplane Connectors - 51752-013LF 197774-51752-013LF
Manufacturer: Amphenol FCI Win Source Part Number: 197774-51752-013LF Packaging: Tray Number of Positions: 46 Pitch: 0.100" (2.54mm) Color: Black Features: Guide Pin Connector Type: Receptacle, Female Sockets and Blade Sockets Number of Positions Loaded: All Number of Rows: 4 Termination: Press-Fit Contact Finish: Gold or Gold, GXT Contact Finish Thickness: 30μin (0.76μm) Connector Style: Blade Power Material Flammability Rating: UL94 V-0 Mounting: Through Hole Contact Layout, Typical: 32 Signal, 14 Power Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -20°C to 105°C Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 197774-51752-013LF
Packaging: Tray
Number of Positions: 46
Pitch: 0.100" (2.54mm)
Color: Black
Features: Guide Pin
Connector Type: Receptacle, Female Sockets and Blade Sockets
Number of Positions Loaded: All
Number of Rows: 4
Termination: Press-Fit
Contact Finish: Gold or Gold, GXT
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: Blade Power
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Contact Layout, Typical: 32 Signal, 14 Power
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -20°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Pwrblade Vr Pf-51752-013Lf / Tray Amphenol Communications Solutions - 64AC5723 - Newark, An Avnet Company
Chicago, IL, United States
Pwrblade Vr Pf-51752-013Lf / Tray Amphenol Communications Solutions
64AC5723
Pwrblade Vr Pf-51752-013Lf / Tray Amphenol Communications Solutions 64AC5723
PWRBLADE VR PF-51752-013LF / Tray

PWRBLADE VR PF-51752-013LF / Tray

Supplier's Site
Backplane Connectors - Specialized - 51752-013LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
51752-013LF
Backplane Connectors - Specialized 51752-013LF
CONN RCPT BLADE PWR 46POS PCB

CONN RCPT BLADE PWR 46POS PCB

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51752-013LF 341-51752-013LF 197774-51752-013LF 64AC5723 51752-013LF
Product Name PwrBlade® Electronic Connector Backplane Connectors - 51752-013LF Pwrblade Vr Pf-51752-013Lf / Tray Amphenol Communications Solutions Backplane Connectors - Specialized
Termination Press-Fit Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10000ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Edgeboard Connectors - 609-10018783-10003ZLF-ND - DigiKey
Amphenol Communications Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Mounting Through Hole
View Details
2 suppliers
Chameleon - 027-6A03-ECB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details