Amphenol Corporation Backplane Connectors - 51750-040 51750-040

Description
Manufacturer: Amphenol FCI Win Source Part Number: 766117-51750-040 Series: PwrBlade Packaging: Tray Number of Positions: 49 Pitch: 0.100" (2.54mm) Mounting Style: Through Hole Color: Black Operating Temperature Range: -20°C ~ 105°C Features: Board Lock, Guide Pin Connector Type: Receptacle, Female Sockets and Blade Sockets Number of Positions Loaded: 45 Number of Rows: 4 Termination: Solder Contact Finish: Gold or Gold, GXT Contact Finish Thickness: 30μin (0.76μm) Connector Style: Blade Power Material Flammability Rating: UL94 V-0 Contact Layout, Typical: 44 Signal, 5 Power Part Status: Obsolete(EOL) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amphenol FCI Win Source Part Number: 766117-51750-040 Series: PwrBlade Packaging: Tray Number of Positions: 49 Pitch: 0.100" (2.54mm) Mounting Style: Through Hole Color: Black Operating Temperature Range: -20°C ~ 105°C Features: Board Lock, Guide Pin Connector Type: Receptacle, Female Sockets and Blade Sockets Number of Positions Loaded: 45 Number of Rows: 4 Termination: Solder Contact Finish: Gold or Gold, GXT Contact Finish Thickness: 30μin (0.76μm) Connector Style: Blade Power Material Flammability Rating: UL94 V-0 Contact Layout, Typical: 44 Signal, 5 Power Part Status: Obsolete(EOL) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 51750-040 - 766117-51750-040 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 51750-040
766117-51750-040
Backplane Connectors - 51750-040 766117-51750-040
Manufacturer: Amphenol FCI Win Source Part Number: 766117-51750-040 Series: PwrBlade Packaging: Tray Number of Positions: 49 Pitch: 0.100" (2.54mm) Mounting Style: Through Hole Color: Black Operating Temperature Range: -20°C ~ 105°C Features: Board Lock, Guide Pin Connector Type: Receptacle, Female Sockets and Blade Sockets Number of Positions Loaded: 45 Number of Rows: 4 Termination: Solder Contact Finish: Gold or Gold, GXT Contact Finish Thickness: 30μin (0.76μm) Connector Style: Blade Power Material Flammability Rating: UL94 V-0 Contact Layout, Typical: 44 Signal, 5 Power Part Status: Obsolete(EOL) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 766117-51750-040
Series: PwrBlade
Packaging: Tray
Number of Positions: 49
Pitch: 0.100" (2.54mm)
Mounting Style: Through Hole
Color: Black
Operating Temperature Range: -20°C ~ 105°C
Features: Board Lock, Guide Pin
Connector Type: Receptacle, Female Sockets and Blade Sockets
Number of Positions Loaded: 45
Number of Rows: 4
Termination: Solder
Contact Finish: Gold or Gold, GXT
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: Blade Power
Material Flammability Rating: UL94 V-0
Contact Layout, Typical: 44 Signal, 5 Power
Part Status: Obsolete(EOL)
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-51750-040
Electronic Connector 407-51750-040
Conn Power RCP 5Power/44Signal POS Solder ST Thru-Hole 84 Terminal 1 Port Tray Product overview: 51750-040 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-51750-040 can be used for catalog matching and distributor lookup.

Conn Power RCP 5Power/44Signal POS Solder ST Thru-Hole 84 Terminal 1 Port Tray Product overview: 51750-040 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-51750-040 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 51750-040 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
51750-040
Backplane Connectors - Specialized 51750-040
CONN RCPT BLADE PWR 49POS PCB

CONN RCPT BLADE PWR 49POS PCB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 766117-51750-040 407-51750-040 51750-040
Product Name Backplane Connectors - 51750-040 Electronic Connector Backplane Connectors - Specialized
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NANZ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Eddicy M1 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 230 to 400 volts
View Details
Blade Type Power Connectors - 1395G4 - Lingto Electronic Limited
View Details
2 suppliers