Amphenol Corporation Electronic Connector 51750-037

Description
Conn Power RCP 17Power/16Signal POS Solder ST Thru-Hole 152 Terminal 1 Port Product overview: 51750-037 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-51750-037 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Power RCP 17Power/16Signal POS Solder ST Thru-Hole 152 Terminal 1 Port Product overview: 51750-037 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-51750-037 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
407-51750-037
Electronic Connector 407-51750-037
Conn Power RCP 17Power/16Signal POS Solder ST Thru-Hole 152 Terminal 1 Port Product overview: 51750-037 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-51750-037 can be used for catalog matching and distributor lookup.

Conn Power RCP 17Power/16Signal POS Solder ST Thru-Hole 152 Terminal 1 Port Product overview: 51750-037 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-51750-037 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 51750-037 - 766115-51750-037 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 51750-037
766115-51750-037
Backplane Connectors - 51750-037 766115-51750-037
Manufacturer: Amphenol FCI Win Source Part Number: 766115-51750-037 Series: PwrBlade Packaging: Tray Number of Positions: 33 Pitch: 0.100" (2.54mm) Mounting Style: Through Hole Color: Black Operating Temperature Range: -20°C ~ 105°C Features: Board Lock, Guide Pin Connector Type: Receptacle, Female Sockets and Blade Sockets Number of Positions Loaded: 25 Number of Rows: 4 Termination: Solder Contact Finish: Gold or Gold, GXT Contact Finish Thickness: 30μin (0.76μm) Connector Style: Blade Power Material Flammability Rating: UL94 V-0 Contact Layout, Typical: 16 Signal, 17 Power Part Status: Obsolete(EOL) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol FCI
Win Source Part Number: 766115-51750-037
Series: PwrBlade
Packaging: Tray
Number of Positions: 33
Pitch: 0.100" (2.54mm)
Mounting Style: Through Hole
Color: Black
Operating Temperature Range: -20°C ~ 105°C
Features: Board Lock, Guide Pin
Connector Type: Receptacle, Female Sockets and Blade Sockets
Number of Positions Loaded: 25
Number of Rows: 4
Termination: Solder
Contact Finish: Gold or Gold, GXT
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: Blade Power
Material Flammability Rating: UL94 V-0
Contact Layout, Typical: 16 Signal, 17 Power
Part Status: Obsolete(EOL)
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Backplane Connectors - Specialized - 51750-037 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
51750-037
Backplane Connectors - Specialized 51750-037
CONN RCPT BLADE PWR 33POS PCB

CONN RCPT BLADE PWR 33POS PCB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 407-51750-037 766115-51750-037 51750-037
Product Name Electronic Connector Backplane Connectors - 51750-037 Backplane Connectors - Specialized
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details