Amphenol Communications Solutions PwrBlade® 51750-033LF

Description
PwrBlade®, PwrBlade ® , Power Supply Connectors, 2P 80S 2P Vertical Receptacle., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51750-033LF.
Request a Quote Datasheet
Description
PwrBlade®, PwrBlade ® , Power Supply Connectors, 2P 80S 2P Vertical Receptacle., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51750-033LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PwrBlade® - 51750-033LF - Amphenol Communications Solutions
Nashua, NH, United States
PwrBlade®
51750-033LF
PwrBlade® 51750-033LF
PwrBlade®, PwrBlade ® , Power Supply Connectors, 2P 80S 2P Vertical Receptacle., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51750-033LF.

PwrBlade®, PwrBlade ® , Power Supply Connectors, 2P 80S 2P Vertical Receptacle., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51750-033LF.

Supplier's Site Datasheet
Backplane Connectors - 51750-033LF - 766114-51750-033LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 51750-033LF
766114-51750-033LF
Backplane Connectors - 51750-033LF 766114-51750-033LF
Manufacturer: Amphenol FCI Win Source Part Number: 766114-51750-033LF Series: PwrBlade Packaging: Tray Number of Positions: 84 Pitch: 0.100" (2.54mm) Mounting Style: Through Hole Color: Black Operating Temperature Range: -20°C ~ 105°C Features: Board Lock, Guide Pin Connector Type: Receptacle, Female Sockets and Blade Sockets Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Contact Finish: Gold or Gold, GXT Contact Finish Thickness: 30μin (0.76μm) Connector Style: Blade Power Material Flammability Rating: UL94 V-0 Contact Layout, Typical: 80 Signal, 4 Power Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 766114-51750-033LF
Series: PwrBlade
Packaging: Tray
Number of Positions: 84
Pitch: 0.100" (2.54mm)
Mounting Style: Through Hole
Color: Black
Operating Temperature Range: -20°C ~ 105°C
Features: Board Lock, Guide Pin
Connector Type: Receptacle, Female Sockets and Blade Sockets
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Contact Finish: Gold or Gold, GXT
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: Blade Power
Material Flammability Rating: UL94 V-0
Contact Layout, Typical: 80 Signal, 4 Power
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
341-51750-033LF
Electronic Connector 341-51750-033LF
Conn Power RCP 4Power/80Signal POS Solder ST Thru-Hole 96 Terminal 1 Port Tray Product overview: 51750-033LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51750-033LF can be used for catalog matching and distributor lookup.

Conn Power RCP 4Power/80Signal POS Solder ST Thru-Hole 96 Terminal 1 Port Tray Product overview: 51750-033LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51750-033LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 51750-033LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
51750-033LF
Backplane Connectors - Specialized 51750-033LF
CONN RCPT BLADE PWR 84POS PCB

CONN RCPT BLADE PWR 84POS PCB

Supplier's Site Datasheet
Pwrblade Vr-51750-033Lf / Tray Amphenol Communications Solutions - 64AC5662 - Newark, An Avnet Company
Chicago, IL, United States
Pwrblade Vr-51750-033Lf / Tray Amphenol Communications Solutions
64AC5662
Pwrblade Vr-51750-033Lf / Tray Amphenol Communications Solutions 64AC5662
PWRBLADE VR-51750-033LF / Tray

PWRBLADE VR-51750-033LF / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51750-033LF 766114-51750-033LF 341-51750-033LF 51750-033LF 64AC5662
Product Name PwrBlade® Backplane Connectors - 51750-033LF Electronic Connector Backplane Connectors - Specialized Pwrblade Vr-51750-033Lf / Tray Amphenol Communications Solutions
Termination Solder To Board Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products