Amphenol Corporation PwrBlade ® 51740-10202402CALF

Description
PwrBlade ®, PwrBlade ® , Power Supply Connectors, 2P 24S 2P PF Vertical Receptacle., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51740-10202402CALF.
Request a Quote Datasheet
Description
PwrBlade ®, PwrBlade ® , Power Supply Connectors, 2P 24S 2P PF Vertical Receptacle., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51740-10202402CALF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PwrBlade ® - 51740-10202402CALF - Amphenol Communications Solutions
Nashua, NH, United States
PwrBlade ®, PwrBlade ® , Power Supply Connectors, 2P 24S 2P PF Vertical Receptacle., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51740-10202402CALF.

PwrBlade ®, PwrBlade ® , Power Supply Connectors, 2P 24S 2P PF Vertical Receptacle., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51740-10202402CALF.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1195647-51740-10202402CALF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1195647-51740-10202402CALF
Connectors, Interconnects - Backplane Connectors - Specialized 1195647-51740-10202402CALF
Win Source Part Number: 1195647-51740-102024 02CALF Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: PwrBlade® Number of Positions: 28 Pitch: 0.100" (2.54mm) Color: Black Features: Board Lock, Guide Pin Connector Type: Receptacle, Female Sockets and Blade Sockets Number of Positions Loaded: All Number of Rows: 4 Termination: Press-Fit Contact Finish: Gold or Gold, GXT™ Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Connector Style: Blade Power Material Flammability Rating: UL94 V-0 Standard Package: 36 Contact Layout, Typical: 24 Signal, 4 Power Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 51740-10202402CALF-N D,609-5043 Base Product Number: 51740

Win Source Part Number: 1195647-51740-10202402CALF
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: PwrBlade®
Number of Positions: 28
Pitch: 0.100" (2.54mm)
Color: Black
Features: Board Lock, Guide Pin
Connector Type: Receptacle, Female Sockets and Blade Sockets
Number of Positions Loaded: All
Number of Rows: 4
Termination: Press-Fit
Contact Finish: Gold or Gold, GXT™
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Connector Style: Blade Power
Material Flammability Rating: UL94 V-0
Standard Package: 36
Contact Layout, Typical: 24 Signal, 4 Power
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 51740-10202402CALF-ND,609-5043
Base Product Number: 51740

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
341-51740-10202402CALF
Electronic Connector 341-51740-10202402CALF
Conn RCP 4Power/24Signal POS Press Fit ST Thru-Hole 56 Terminal 1 Port Product overview: 51740-10202402CALF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51740-10202402CA LF can be used for catalog matching and distributor lookup.

Conn RCP 4Power/24Signal POS Press Fit ST Thru-Hole 56 Terminal 1 Port Product overview: 51740-10202402CALF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51740-10202402CALF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 51740-10202402CALF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
51740-10202402CALF
Backplane Connectors - Specialized 51740-10202402CALF
CONN RCPT BLADE PWR 28POS PCB

CONN RCPT BLADE PWR 28POS PCB

Supplier's Site Datasheet
CONN RCPT BLADE PWR 28POS PCB

CONN RCPT BLADE PWR 28POS PCB

Supplier's Site Datasheet
Pwrblade Vr Pf-51740-10202402Calf / Tray Rohs Compliant Amphenol Communications Solutions - 75K2306 - Newark, An Avnet Company
Chicago, IL, United States
Pwrblade Vr Pf-51740-10202402Calf / Tray Rohs Compliant Amphenol Communications Solutions
75K2306
Pwrblade Vr Pf-51740-10202402Calf / Tray Rohs Compliant Amphenol Communications Solutions 75K2306
PWRBLADE VR PF-51740-10202402CAL F / Tray RoHS Compliant: Yes

PWRBLADE VR PF-51740-10202402CALF / Tray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51740-10202402CALF 1195647-51740-10202402CALF 341-51740-10202402CALF 51740-10202402CALF 51740-10202402CALF 75K2306
Product Name PwrBlade ® Connectors, Interconnects - Backplane Connectors - Specialized Electronic Connector Backplane Connectors - Specialized Specialized Pwrblade Vr Pf-51740-10202402Calf / Tray Rohs Compliant Amphenol Communications Solutions
Termination Press-Fit Press-Fit Press-Fit Press-Fit
Voltage Rating 200 volts
Current Rating 41.0 to 70.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Connectors - 111961P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details