Amphenol Communications Solutions PwrBlade® 51732-032LF

Description
PwrBlade®, PwrBlade ® , Power Supply Connectors, 4P 20S Right Angle Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51732-032LF.
Request a Quote Datasheet
Description
PwrBlade®, PwrBlade ® , Power Supply Connectors, 4P 20S Right Angle Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51732-032LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PwrBlade® - 51732-032LF - Amphenol Communications Solutions
Nashua, NH, United States
PwrBlade®
51732-032LF
PwrBlade® 51732-032LF
PwrBlade®, PwrBlade ® , Power Supply Connectors, 4P 20S Right Angle Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51732-032LF.

PwrBlade®, PwrBlade ® , Power Supply Connectors, 4P 20S Right Angle Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51732-032LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
341-51732-032LF
Electronic Connector 341-51732-032LF
Conn Power HDR 4Power/20Signal POS Solder RA Thru-Hole 52 Terminal 1 Port Tray Product overview: 51732-032LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51732-032LF can be used for catalog matching and distributor lookup.

Conn Power HDR 4Power/20Signal POS Solder RA Thru-Hole 52 Terminal 1 Port Tray Product overview: 51732-032LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51732-032LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 51732-032LF - 907172-51732-032LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 51732-032LF
907172-51732-032LF
Backplane Connectors - 51732-032LF 907172-51732-032LF
Manufacturer: AMPHENOL Win Source Part Number: 907172-51732-032LF Series: PwrBlade® Operating Temperature Range: -20°C ~ 105°C Features: 24 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power Package: Tray Mounting: Board Edge, Through Hole, Right Angle Family Name: 51732 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 44 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 907172-51732-032LF
Series: PwrBlade®
Operating Temperature Range: -20°C ~ 105°C
Features: 24 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Package: Tray
Mounting: Board Edge, Through Hole, Right Angle
Family Name: 51732
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 44
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040

Buy Now Datasheet
Backplane Connectors - Specialized - 51732-032LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
51732-032LF
Backplane Connectors - Specialized 51732-032LF
CONN HDR BLADE PWR 24POS EDGE MT

CONN HDR BLADE PWR 24POS EDGE MT

Supplier's Site Datasheet
Pwrblade Rah Stb-51732-032Lf / Tray Amphenol Communications Solutions - 64AC5304 - Newark, An Avnet Company
Chicago, IL, United States
Pwrblade Rah Stb-51732-032Lf / Tray Amphenol Communications Solutions
64AC5304
Pwrblade Rah Stb-51732-032Lf / Tray Amphenol Communications Solutions 64AC5304
PWRBLADE RAH STB-51732-032LF / Tray

PWRBLADE RAH STB-51732-032LF / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51732-032LF 341-51732-032LF 907172-51732-032LF 51732-032LF 64AC5304
Product Name PwrBlade® Electronic Connector Backplane Connectors - 51732-032LF Backplane Connectors - Specialized Pwrblade Rah Stb-51732-032Lf / Tray Amphenol Communications Solutions
Geometry Right Angle Blade Power
Unlock Full Specs
to access all available technical data

Similar Products