Amphenol Communications Solutions PwrBlade® 51732-021LF

Description
PwrBlade®, PwrBlade ® , Power Supply Connectors, 8P 24S Right Angle Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51732-021LF.
Request a Quote Datasheet
Description
PwrBlade®, PwrBlade ® , Power Supply Connectors, 8P 24S Right Angle Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51732-021LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PwrBlade® - 51732-021LF - Amphenol Communications Solutions
Nashua, NH, United States
PwrBlade®
51732-021LF
PwrBlade® 51732-021LF
PwrBlade®, PwrBlade ® , Power Supply Connectors, 8P 24S Right Angle Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51732-021LF.

PwrBlade®, PwrBlade ® , Power Supply Connectors, 8P 24S Right Angle Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51732-021LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
341-51732-021LF
Electronic Connector 341-51732-021LF
Conn Power HDR 8Power/24Signal POS Solder RA Thru-Hole 88 Terminal 1 Port Tray Product overview: 51732-021LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51732-021LF can be used for catalog matching and distributor lookup.

Conn Power HDR 8Power/24Signal POS Solder RA Thru-Hole 88 Terminal 1 Port Tray Product overview: 51732-021LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51732-021LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1354664-51732-021LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1354664-51732-021LF
Connectors, Interconnects - Backplane Connectors - Specialized 1354664-51732-021LF
Win Source Part Number: 1354664-51732-021LF Category: Connectors, Interconnects - Backplane Connectors - Specialized Temperature Range - Operating: -20°C ~ 105°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: PwrBlade® Package: Tray Product Status: Active Features: Mating Guide Base Product Number: 51732 Mounting Type: Board Edge, Through Hole, Right Angle HTSUS: 8536.69.4040 REACH Status: REACH Affected ECCN: EAR99 Contact Finish: Gold or Gold, GXT™ Contact Finish Thickness: 30.0µin (0.76µm) Color: Black Connector Type: Header, Male Pins and Blades Number of Positions: 32 Number of Rows: 4 Number of Positions Loaded: All Termination: Solder Material Flammability Rating: UL94 V-0 Pitch: 0.100" (2.54mm) Connector Style: Blade Power Contact Layout, Typical: 24 Signal, 8 Power

Win Source Part Number: 1354664-51732-021LF
Category: Connectors, Interconnects - Backplane Connectors - Specialized
Temperature Range - Operating: -20°C ~ 105°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (FCI)
Series: PwrBlade®
Package: Tray
Product Status: Active
Features: Mating Guide
Base Product Number: 51732
Mounting Type: Board Edge, Through Hole, Right Angle
HTSUS: 8536.69.4040
REACH Status: REACH Affected
ECCN: EAR99
Contact Finish: Gold or Gold, GXT™
Contact Finish Thickness: 30.0µin (0.76µm)
Color: Black
Connector Type: Header, Male Pins and Blades
Number of Positions: 32
Number of Rows: 4
Number of Positions Loaded: All
Termination: Solder
Material Flammability Rating: UL94 V-0
Pitch: 0.100" (2.54mm)
Connector Style: Blade Power
Contact Layout, Typical: 24 Signal, 8 Power

Buy Now Datasheet
Backplane Connectors - Specialized - 51732-021LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
51732-021LF
Backplane Connectors - Specialized 51732-021LF
CONN HDR BLADE PWR 32POS EDGE MT

CONN HDR BLADE PWR 32POS EDGE MT

Supplier's Site Datasheet
Pwrblade Rah-51732-021Lf / Tray Amphenol Communications Solutions - 64AC5296 - Newark, An Avnet Company
Chicago, IL, United States
Pwrblade Rah-51732-021Lf / Tray Amphenol Communications Solutions
64AC5296
Pwrblade Rah-51732-021Lf / Tray Amphenol Communications Solutions 64AC5296
PWRBLADE RAH-51732-021LF / Tray

PWRBLADE RAH-51732-021LF / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51732-021LF 341-51732-021LF 1354664-51732-021LF 51732-021LF 64AC5296
Product Name PwrBlade® Electronic Connector Connectors, Interconnects - Backplane Connectors - Specialized Backplane Connectors - Specialized Pwrblade Rah-51732-021Lf / Tray Amphenol Communications Solutions
Geometry Right Angle Blade Power
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-ECB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
PCI Express - 10018783-10030ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers