Amphenol Communications Solutions PwrBlade® 51731-008LF

Description
PwrBlade®, PwrBlade ® , Power Supply Connectors, 24S 6P Right Angle Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51731-008LF.
Request a Quote Datasheet
Description
PwrBlade®, PwrBlade ® , Power Supply Connectors, 24S 6P Right Angle Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51731-008LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PwrBlade® - 51731-008LF - Amphenol Communications Solutions
Nashua, NH, United States
PwrBlade®
51731-008LF
PwrBlade® 51731-008LF
PwrBlade®, PwrBlade ® , Power Supply Connectors, 24S 6P Right Angle Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51731-008LF.

PwrBlade®, PwrBlade ® , Power Supply Connectors, 24S 6P Right Angle Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51731-008LF.

Supplier's Site Datasheet
Backplane Connectors - 51731-008LF - 907171-51731-008LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 51731-008LF
907171-51731-008LF
Backplane Connectors - 51731-008LF 907171-51731-008LF
Manufacturer: AMPHENOL Win Source Part Number: 907171-51731-008LF Series: PwrBlade® Operating Temperature Range: -20°C ~ 105°C Features: 30 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power Package: Tray Mounting: Board Edge, Through Hole, Right Angle Family Name: 51731 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 33 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 907171-51731-008LF
Series: PwrBlade®
Operating Temperature Range: -20°C ~ 105°C
Features: 30 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Package: Tray
Mounting: Board Edge, Through Hole, Right Angle
Family Name: 51731
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 33
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
341-51731-008LF
Electronic Connector 341-51731-008LF
Conn Power HDR 6Power/24Signal POS 6.35mm/2.54mm Solder RA Thru-Hole 30 Terminal 1 Port Tray Product overview: 51731-008LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51731-008LF can be used for catalog matching and distributor lookup.

Conn Power HDR 6Power/24Signal POS 6.35mm/2.54mm Solder RA Thru-Hole 30 Terminal 1 Port Tray Product overview: 51731-008LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51731-008LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 51731-008LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
51731-008LF
Backplane Connectors - Specialized 51731-008LF
CONN HDR BLADE PWR 30POS EDGE MT

CONN HDR BLADE PWR 30POS EDGE MT

Supplier's Site Datasheet
Pwrblade Rah-51731-008Lf / Tray Rohs Compliant Amphenol Communications Solutions - 75K2292 - Newark, An Avnet Company
Chicago, IL, United States
Pwrblade Rah-51731-008Lf / Tray Rohs Compliant Amphenol Communications Solutions
75K2292
Pwrblade Rah-51731-008Lf / Tray Rohs Compliant Amphenol Communications Solutions 75K2292
PWRBLADE RAH-51731-008LF / Tray RoHS Compliant: Yes

PWRBLADE RAH-51731-008LF / Tray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51731-008LF 907171-51731-008LF 341-51731-008LF 51731-008LF 75K2292
Product Name PwrBlade® Backplane Connectors - 51731-008LF Electronic Connector Backplane Connectors - Specialized Pwrblade Rah-51731-008Lf / Tray Rohs Compliant Amphenol Communications Solutions
Geometry Right Angle Blade Power
Unlock Full Specs
to access all available technical data

Similar Products