Amphenol Communications Solutions PwrBlade® 51730-208LF

Description
PwrBlade®, PwrBlade ® , Power Supply Connectors, 2P 24S 2P Right Angle Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51730-208LF.
Request a Quote Datasheet
Description
PwrBlade®, PwrBlade ® , Power Supply Connectors, 2P 24S 2P Right Angle Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51730-208LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PwrBlade® - 51730-208LF - Amphenol Communications Solutions
Nashua, NH, United States
PwrBlade®
51730-208LF
PwrBlade® 51730-208LF
PwrBlade®, PwrBlade ® , Power Supply Connectors, 2P 24S 2P Right Angle Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51730-208LF.

PwrBlade®, PwrBlade ® , Power Supply Connectors, 2P 24S 2P Right Angle Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51730-208LF.

Supplier's Site Datasheet
Backplane Connectors - 51730-208LF - 907170-51730-208LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 51730-208LF
907170-51730-208LF
Backplane Connectors - 51730-208LF 907170-51730-208LF
Manufacturer: AMPHENOL Win Source Part Number: 907170-51730-208LF Series: PwrBlade® Operating Temperature Range: -20°C ~ 105°C Features: 28 Connector Header, Male Pins and Blades Through Hole, Right Angle Black Blade Power Package: Tray Mounting: Through Hole, Right Angle Family Name: 51730 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 44 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 907170-51730-208LF
Series: PwrBlade®
Operating Temperature Range: -20°C ~ 105°C
Features: 28 Connector Header, Male Pins and Blades Through Hole, Right Angle Black Blade Power
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: 51730
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 44
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
341-51730-208LF
Electronic Connector 341-51730-208LF
2P 24S 2P Right Angle Header Product overview: 51730-208LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51730-208LF can be used for catalog matching and distributor lookup.

2P 24S 2P Right Angle Header Product overview: 51730-208LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51730-208LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pwrblade Rah Stb-51730-208Lf / Tray Amphenol Communications Solutions - 64AC5234 - Newark, An Avnet Company
Chicago, IL, United States
Pwrblade Rah Stb-51730-208Lf / Tray Amphenol Communications Solutions
64AC5234
Pwrblade Rah Stb-51730-208Lf / Tray Amphenol Communications Solutions 64AC5234
PWRBLADE RAH STB-51730-208LF / Tray

PWRBLADE RAH STB-51730-208LF / Tray

Supplier's Site
Backplane Connectors - Specialized - 51730-208LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
51730-208LF
Backplane Connectors - Specialized 51730-208LF
CONN HEADER BLADE PWR 28POS PCB

CONN HEADER BLADE PWR 28POS PCB

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51730-208LF 907170-51730-208LF 341-51730-208LF 64AC5234 51730-208LF
Product Name PwrBlade® Backplane Connectors - 51730-208LF Electronic Connector Pwrblade Rah Stb-51730-208Lf / Tray Amphenol Communications Solutions Backplane Connectors - Specialized
Geometry Right Angle Blade Power
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11210YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Backplane Connectors - Specialized - 10009542-001LF - Lingto Electronic Limited
Specs
Geometry Blade Power
View Details
2 suppliers
Chameleon - 026-6A07-NCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details