Amphenol Communications Solutions PwrBlade® 51730-114LF

Description
PwrBlade®, PwrBlade ® , Power Supply Connectors, 2P 16S 4P Right Angle Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51730-114LF.
Request a Quote Datasheet
Description
PwrBlade®, PwrBlade ® , Power Supply Connectors, 2P 16S 4P Right Angle Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51730-114LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PwrBlade® - 51730-114LF - Amphenol Communications Solutions
Nashua, NH, United States
PwrBlade®
51730-114LF
PwrBlade® 51730-114LF
PwrBlade®, PwrBlade ® , Power Supply Connectors, 2P 16S 4P Right Angle Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51730-114LF.

PwrBlade®, PwrBlade ® , Power Supply Connectors, 2P 16S 4P Right Angle Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51730-114LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
341-51730-114LF
Electronic Connector 341-51730-114LF
Conn Wire to Board HDR 6Power/16Signal POS Solder RA Thru-Hole 64 Terminal 1 Port Tray Product overview: 51730-114LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51730-114LF can be used for catalog matching and distributor lookup.

Conn Wire to Board HDR 6Power/16Signal POS Solder RA Thru-Hole 64 Terminal 1 Port Tray Product overview: 51730-114LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51730-114LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 51730-114LF - 197773-51730-114LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 51730-114LF
197773-51730-114LF
Backplane Connectors - 51730-114LF 197773-51730-114LF
Manufacturer: Amphenol FCI Win Source Part Number: 197773-51730-114LF Packaging: Tray Number of Positions: 22 Pitch: 0.100" (2.54mm) Color: Black Features: Board Lock, Mating Guide Connector Type: Header, Male Pins and Blades Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Contact Finish: Gold or Gold, GXT Contact Finish Thickness: 30μin (0.76μm) Connector Style: Blade Power Material Flammability Rating: UL94 V-0 Mounting: Board Edge, Through Hole, Right Angle Contact Layout, Typical: 16 Signal, 6 Power Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -20°C to 105°C Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 197773-51730-114LF
Packaging: Tray
Number of Positions: 22
Pitch: 0.100" (2.54mm)
Color: Black
Features: Board Lock, Mating Guide
Connector Type: Header, Male Pins and Blades
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Contact Finish: Gold or Gold, GXT
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: Blade Power
Material Flammability Rating: UL94 V-0
Mounting: Board Edge, Through Hole, Right Angle
Contact Layout, Typical: 16 Signal, 6 Power
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -20°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Backplane Connectors - Specialized - 51730-114LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
51730-114LF
Backplane Connectors - Specialized 51730-114LF
CONN HDR BLADE PWR 22POS EDGE MT

CONN HDR BLADE PWR 22POS EDGE MT

Supplier's Site Datasheet
Pwrblade Rah-51730-114Lf / Tray Amphenol Communications Solutions - 64AC5182 - Newark, An Avnet Company
Chicago, IL, United States
Pwrblade Rah-51730-114Lf / Tray Amphenol Communications Solutions
64AC5182
Pwrblade Rah-51730-114Lf / Tray Amphenol Communications Solutions 64AC5182
PWRBLADE RAH-51730-114LF / Tray

PWRBLADE RAH-51730-114LF / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51730-114LF 341-51730-114LF 197773-51730-114LF 51730-114LF 64AC5182
Product Name PwrBlade® Electronic Connector Backplane Connectors - 51730-114LF Backplane Connectors - Specialized Pwrblade Rah-51730-114Lf / Tray Amphenol Communications Solutions
Geometry Right Angle Blade Power
Termination Solder To Board Solder Solder
Current Rating 41.0 to 70.0 amps 60.0 amps
Unlock Full Specs
to access all available technical data

Similar Products