Amphenol Communications Solutions PwrBlade® 51730-023LF

Description
PwrBlade®, PwrBlade ® , Power Supply Connectors, 2P 48S 2P Right Angle Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51730-023LF.
Request a Quote Datasheet
Description
PwrBlade®, PwrBlade ® , Power Supply Connectors, 2P 48S 2P Right Angle Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51730-023LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PwrBlade® - 51730-023LF - Amphenol Communications Solutions
Nashua, NH, United States
PwrBlade®
51730-023LF
PwrBlade® 51730-023LF
PwrBlade®, PwrBlade ® , Power Supply Connectors, 2P 48S 2P Right Angle Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51730-023LF.

PwrBlade®, PwrBlade ® , Power Supply Connectors, 2P 48S 2P Right Angle Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51730-023LF.

Supplier's Site Datasheet
Backplane Connectors - 51730-023LF - 907169-51730-023LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 51730-023LF
907169-51730-023LF
Backplane Connectors - 51730-023LF 907169-51730-023LF
Manufacturer: AMPHENOL Win Source Part Number: 907169-51730-023LF Series: PwrBlade® Operating Temperature Range: -20°C ~ 105°C Features: 52 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power Package: Tray Mounting: Board Edge, Through Hole, Right Angle Family Name: 51730 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 33 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 907169-51730-023LF
Series: PwrBlade®
Operating Temperature Range: -20°C ~ 105°C
Features: 52 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Package: Tray
Mounting: Board Edge, Through Hole, Right Angle
Family Name: 51730
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 33
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
341-51730-023LF
Electronic Connector 341-51730-023LF
Conn Power HDR 4Power/48Signal POS Solder RA Thru-Hole 52 Terminal 1 Port Tray Product overview: 51730-023LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51730-023LF can be used for catalog matching and distributor lookup.

Conn Power HDR 4Power/48Signal POS Solder RA Thru-Hole 52 Terminal 1 Port Tray Product overview: 51730-023LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51730-023LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pwrblade Rah-51730-023Lf / Tray Rohs Compliant Amphenol Communications Solutions - 62K6100 - Newark, An Avnet Company
Chicago, IL, United States
Pwrblade Rah-51730-023Lf / Tray Rohs Compliant Amphenol Communications Solutions
62K6100
Pwrblade Rah-51730-023Lf / Tray Rohs Compliant Amphenol Communications Solutions 62K6100
PWRBLADE RAH-51730-023LF / Tray RoHS Compliant: Yes

PWRBLADE RAH-51730-023LF / Tray RoHS Compliant: Yes

Supplier's Site
Backplane Connectors - Specialized - 51730-023LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
51730-023LF
Backplane Connectors - Specialized 51730-023LF
CONN HDR BLADE PWR 52POS EDGE MT

CONN HDR BLADE PWR 52POS EDGE MT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51730-023LF 907169-51730-023LF 341-51730-023LF 62K6100 51730-023LF
Product Name PwrBlade® Backplane Connectors - 51730-023LF Electronic Connector Pwrblade Rah-51730-023Lf / Tray Rohs Compliant Amphenol Communications Solutions Backplane Connectors - Specialized
Geometry Right Angle Blade Power
Unlock Full Specs
to access all available technical data

Similar Products

Dubox ® - 10026805-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
View Details
2 suppliers
PwrBlade® - 10011575-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Geometry Right Angle
Termination Press-Fit
Voltage Rating 200 volts
View Details
3 suppliers
PCI Express - 10018783-11112MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers