Amphenol Communications Solutions Backplane Conn, Header, 20S+6P; Product Range Amphenol Communications Solutions 51722-10602000AALF

Description
BACKPLANE CONN, HEADER, 20S+6P; Product Range:PwrBlade 51722 Series; No. of Contacts:26Contacts; Pitch Spacing:-; Gender:Header; Contact Termination Type:Through Hole Right Angle; No. of Rows:4Rows; Row Pitch:- RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONN, HEADER, 20S+6P; Product Range:PwrBlade 51722 Series; No. of Contacts:26Contacts; Pitch Spacing:-; Gender:Header; Contact Termination Type:Through Hole Right Angle; No. of Rows:4Rows; Row Pitch:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Conn, Header, 20S+6P; Product Range Amphenol Communications Solutions - 06M1088 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Header, 20S+6P; Product Range Amphenol Communications Solutions
06M1088
Backplane Conn, Header, 20S+6P; Product Range Amphenol Communications Solutions 06M1088
BACKPLANE CONN, HEADER, 20S+6P; Product Range:PwrBlade 51722 Series; No. of Contacts:26Contacts; Pitch Spacing:-; Gender:Header; Contact Termination Type:Through Hole Right Angle; No. of Rows:4Rows; Row Pitch:- RoHS Compliant: Yes

BACKPLANE CONN, HEADER, 20S+6P; Product Range:PwrBlade 51722 Series; No. of Contacts:26Contacts; Pitch Spacing:-; Gender:Header; Contact Termination Type:Through Hole Right Angle; No. of Rows:4Rows; Row Pitch:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 06M1088
Product Name Backplane Conn, Header, 20S+6P; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Array High Speed Test - DaVinci Gen V -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA
Current Rating 3 to 3.7 amps
View Details
Headers & Wire Housings - 102537-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details