Amphenol Communications Solutions PwrBlade® 51721-10003202AALF

Description
PwrBlade®, PwrBlade ® , Power Supply Connectors, 32S 2P Right Angle Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51721-10003202AALF.
Request a Quote Datasheet
Description
PwrBlade®, PwrBlade ® , Power Supply Connectors, 32S 2P Right Angle Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51721-10003202AALF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PwrBlade®, PwrBlade ® , Power Supply Connectors, 32S 2P Right Angle Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51721-10003202AALF.

PwrBlade®, PwrBlade ® , Power Supply Connectors, 32S 2P Right Angle Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51721-10003202AALF.

Supplier's Site Datasheet
Backplane Connectors - 51721-10003202AALF - 907166-51721-10003202AALF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 51721-10003202AALF
907166-51721-10003202AALF
Backplane Connectors - 51721-10003202AALF 907166-51721-10003202AALF
Manufacturer: AMPHENOL Win Source Part Number: 907166-51721-1000320 2AALF Series: PwrBlade® Operating Temperature Range: -20°C ~ 105°C Features: 34 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power Package: Tray Mounting: Board Edge, Through Hole, Right Angle Family Name: 51721 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 44 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 907166-51721-10003202AALF
Series: PwrBlade®
Operating Temperature Range: -20°C ~ 105°C
Features: 34 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Package: Tray
Mounting: Board Edge, Through Hole, Right Angle
Family Name: 51721
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 44
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
341-51721-10003202AALF
Electronic Connector 341-51721-10003202AALF
Conn Power HDR 2Power/32Signal POS Solder RA Thru-Hole 48 Terminal 1 Port Tray Product overview: 51721-10003202AALF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51721-10003202AA LF can be used for catalog matching and distributor lookup.

Conn Power HDR 2Power/32Signal POS Solder RA Thru-Hole 48 Terminal 1 Port Tray Product overview: 51721-10003202AALF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51721-10003202AALF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pwrblade Rah Stb-51721-10003202Aalf / Tray Amphenol Communications Solutions - 25AC1219 - Newark, An Avnet Company
Chicago, IL, United States
Pwrblade Rah Stb-51721-10003202Aalf / Tray Amphenol Communications Solutions
25AC1219
Pwrblade Rah Stb-51721-10003202Aalf / Tray Amphenol Communications Solutions 25AC1219
PWRBLADE RAH STB-51721-10003202AA LF / Tray

PWRBLADE RAH STB-51721-10003202AALF / Tray

Supplier's Site
Backplane Connectors - Specialized - 51721-10003202AALF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
51721-10003202AALF
Backplane Connectors - Specialized 51721-10003202AALF
CONN HDR BLADE PWR 34POS EDGE MT

CONN HDR BLADE PWR 34POS EDGE MT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51721-10003202AALF 907166-51721-10003202AALF 341-51721-10003202AALF 25AC1219 51721-10003202AALF
Product Name PwrBlade® Backplane Connectors - 51721-10003202AALF Electronic Connector Pwrblade Rah Stb-51721-10003202Aalf / Tray Amphenol Communications Solutions Backplane Connectors - Specialized
Geometry Right Angle Blade Power
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00013TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
PCI Express - 10018783-10100ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers