PwrBlade ®, PwrBlade ® , Power Supply Connectors, 24S 6P STB Right Angle Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51721-10002406AALF.
30 Pos 6.35mm/2.54mm RA Thru-Hole Header, 30A, 1kV, Gold/Tin Product overview: 51721-10002406AALF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30A, 1kV, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51721-10002406AA
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Connector Style: High Density (HDC, HDI, HPC)
Number of Positions: 5
Number of Positions Loaded: All
Pitch: 0.200" (5.08mm)
Number of Rows: 5 + 2
CONN HDR BLADE PWR 30POS EDGE MT
CONN HDR BLADE PWR 30POS EDGE MT
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 51721-10002406AALF | 341-51721-10002406AALF | 51721-10002406AALF | 51721-10002406AALF | 51721-10002406AALF | |
| Product Name | PwrBlade ® | 30A 1kV Electronic Connector | Connectors | Connectors,Interconnects | Backplane Connectors - Specialized | Specialized |
| Geometry | Right Angle | Blade Power | ||||
| Termination | Solder To Board | Solder | Solder | |||
| Voltage Rating | 200 volts | 1000 volts |