PwrBlade®, PwrBlade ® , Power Supply Connectors, 2P 80S 2P Right Angle Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51720-10208002CBLF.
Manufacturer: AMPHENOL
Win Source Part Number: 907162-51720-1020800
Series: PwrBlade®
Operating Temperature Range: -55°C ~ 125°C
Features: 84 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Package: Tray
Mounting: Board Edge, Through Hole, Right Angle
Family Name: 51720
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 22
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.69.4040
PWRBLADE R/A PF HDR Product overview: 51720-10208002CBLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51720-10208002CB
PWRBLADE RAH PF-51720-10208002CBL
PWRBLADE R/A HDR
| Amphenol Communications Solutions | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 51720-10208002CBLF | 907162-51720-10208002CBLF | 341-51720-10208002CBLF | 25AC1112 | 51720-10208002CBLF |
| Product Name | PwrBlade® | Backplane Connectors - 51720-10208002CBLF | Electronic Connector | Pwrblade Rah Pf-51720-10208002Cblf / Tray Amphenol Communications Solutions | Backplane Connectors - Specialized |
| Geometry | Right Angle | Blade Power |