PWRBLADE HEADER - VERTICAL, PwrBlade ® , Power Connectors, 1P 8S 1P Vertical Header, Press Fit, Amphenol is one of the leading manufacturers of pwrblade header - vertical. Contact us today for more details of pwrblade header - vertical , part number 51700-10100801CCLF.
Win Source Part Number: 1353569-51700-101008
Category: Connectors, Interconnects - Backplane Connectors - Specialized
Temperature Range - Operating: -20°C ~ 105°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (FCI)
Series: PwrBlade®
Package: Tray
Product Status: Active
Features: Mating Guide
Base Product Number: 51700
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: REACH Affected
ECCN: EAR99
Contact Finish: Gold or Gold, GXT™
Contact Finish Thickness: 30.0µin (0.76µm)
Color: Black
Connector Type: Header, Male Pins and Blades
Number of Positions: 10
Number of Rows: 4
Number of Positions Loaded: All
Termination: Press-Fit
Material Flammability Rating: UL94 V-0
Pitch: 0.100" (2.54mm)
Connector Style: Blade Power
Contact Layout, Typical: 8 Signal, 2 Power
Conn Power HDR 2Power/8Signal POS Press Fit ST Thru-Hole 24 Terminal 1 Port Tray Product overview: 51700-10100801CCLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51700-10100801CC
PWRBLADE VH PF-51700-10100801CCL
CONN HEADER BLADE PWR 10POS PCB
| Amphenol Communications Solutions | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 51700-10100801CCLF | 1353569-51700-10100801CCLF | 341-51700-10100801CCLF | 25AC0865 | 51700-10100801CCLF |
| Product Name | PWRBLADE HEADER - VERTICAL | Connectors, Interconnects - Backplane Connectors - Specialized | Electronic Connector | Pwrblade Vh Pf-51700-10100801Cclf / Tray Amphenol Communications Solutions | Backplane Connectors - Specialized |
| Termination | Press-Fit | Press-Fit | Press-Fit |