Amphenol Corporation Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters 51691-001LF

Description
Alternative Parts (Cross-Reference): Cross Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Manufacturer: AMIS Package: 35-BBGA Module Product Status: Preliminary Connector Type: Receptacle Number of Positions: 5 Number of Positions Loaded: All Pitch: 0.200" (5.08mm) Mounting Type: Fixed Termination: Solder Contact Layout, Typical: 18 Differential Pairs, 18 Ground
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Manufacturer: AMIS Package: 35-BBGA Module Product Status: Preliminary Connector Type: Receptacle Number of Positions: 5 Number of Positions Loaded: All Pitch: 0.200" (5.08mm) Mounting Type: Fixed Termination: Solder Contact Layout, Typical: 18 Differential Pairs, 18 Ground
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Alternative Parts (Cross-Reference): Cross Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Manufacturer: AMIS Package: 35-BBGA Module Product Status: Preliminary Connector Type: Receptacle Number of Positions: 5 Number of Positions Loaded: All Pitch: 0.200" (5.08mm) Mounting Type: Fixed Termination: Solder Contact Layout, Typical: 18 Differential Pairs, 18 Ground

Alternative Parts (Cross-Reference): Cross
Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters
Manufacturer: AMIS
Package: 35-BBGA Module
Product Status: Preliminary
Connector Type: Receptacle
Number of Positions: 5
Number of Positions Loaded: All
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Termination: Solder
Contact Layout, Typical: 18 Differential Pairs, 18 Ground

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Package Type Other; 35-BBGA Module
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A12N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B0565XKLA1 - 920745-ICE3B0565XKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Operating Temperature -40 to 150 C (-40 to 302 F)
Configuration / Function Flyback
View Details
3 suppliers
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC122FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details