Amphenol Communications Solutions Din 41612 Pcb Connector, Plug, 15 Way; Product Range Amphenol Communications Solutions 51590291523660LF

Description
DIN 41612 PCB CONNECTOR, PLUG, 15 WAY; Product Range:FCI 5159 Series; No. of Contacts:15Contacts; Gender:Header; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:-RoHS Compliant: Yes
Datasheet
Description
DIN 41612 PCB CONNECTOR, PLUG, 15 WAY; Product Range:FCI 5159 Series; No. of Contacts:15Contacts; Gender:Header; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din 41612 Pcb Connector, Plug, 15 Way; Product Range Amphenol Communications Solutions - 72K2374 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Plug, 15 Way; Product Range Amphenol Communications Solutions
72K2374
Din 41612 Pcb Connector, Plug, 15 Way; Product Range Amphenol Communications Solutions 72K2374
DIN 41612 PCB CONNECTOR, PLUG, 15 WAY; Product Range:FCI 5159 Series; No. of Contacts:15Contacts; Gender:Header; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:-RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, PLUG, 15 WAY; Product Range:FCI 5159 Series; No. of Contacts:15Contacts; Gender:Header; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 72K2374
Product Name Din 41612 Pcb Connector, Plug, 15 Way; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1613690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Headers & Wire Housings - 103309-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Headers, Male Pins - 10114828-10104LF - ODG (Origin Data Global)
Amphenol Communications Solutions
Specs
Product Type IC Headers; Header
Mounting SMT; Solder; Surface Mount
Features Solder Retention
View Details
2 suppliers