Amphenol Communications Solutions PwrBlade® 51425-001LF

Description
PwrBlade®, PwrBlade ® , Power Supply Connectors, 2P 24S 2P STB Right Angle Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51425-001LF.
Request a Quote Datasheet
Description
PwrBlade®, PwrBlade ® , Power Supply Connectors, 2P 24S 2P STB Right Angle Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51425-001LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PwrBlade® - 51425-001LF - Amphenol Communications Solutions
Nashua, NH, United States
PwrBlade®
51425-001LF
PwrBlade® 51425-001LF
PwrBlade®, PwrBlade ® , Power Supply Connectors, 2P 24S 2P STB Right Angle Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51425-001LF.

PwrBlade®, PwrBlade ® , Power Supply Connectors, 2P 24S 2P STB Right Angle Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51425-001LF.

Supplier's Site Datasheet
Backplane Connectors - 51425-001LF - 814383-51425-001LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 51425-001LF
814383-51425-001LF
Backplane Connectors - 51425-001LF 814383-51425-001LF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 814383-51425-001LF Packaging: Tray Number of Positions: 28 Pitch: 0.100" (2.54mm) Mounting Style: Board Edge, Through Hole, Right Angle Color: Black Features: Mating Guide Connector Type: Header, Male Pins and Blades Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Contact Finish: Gold or Gold, GXT Contact Finish Thickness: 30.0μin (0.76μm) Connector Style: Blade Power Material Flammability Rating: UL94 V-0 Contact Layout, Typical: 24 Signal, 4 Power Temperature Range - Operating: -20°C ~ 105°C Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 33 MSL Level: 1 (Unlimited)

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 814383-51425-001LF
Packaging: Tray
Number of Positions: 28
Pitch: 0.100" (2.54mm)
Mounting Style: Board Edge, Through Hole, Right Angle
Color: Black
Features: Mating Guide
Connector Type: Header, Male Pins and Blades
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Contact Finish: Gold or Gold, GXT
Contact Finish Thickness: 30.0μin (0.76μm)
Connector Style: Blade Power
Material Flammability Rating: UL94 V-0
Contact Layout, Typical: 24 Signal, 4 Power
Temperature Range - Operating: -20°C ~ 105°C
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 33
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
Electronic Connector
341-51425-001LF
Electronic Connector 341-51425-001LF
Conn Power HDR 4Power/24Signal POS Solder RA Thru-Hole 56 Terminal 1 Port Tray Product overview: 51425-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51425-001LF can be used for catalog matching and distributor lookup.

Conn Power HDR 4Power/24Signal POS Solder RA Thru-Hole 56 Terminal 1 Port Tray Product overview: 51425-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51425-001LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pwrblade Rah-51425-001Lf / Tray Rohs Compliant Amphenol Communications Solutions - 62K6085 - Newark, An Avnet Company
Chicago, IL, United States
Pwrblade Rah-51425-001Lf / Tray Rohs Compliant Amphenol Communications Solutions
62K6085
Pwrblade Rah-51425-001Lf / Tray Rohs Compliant Amphenol Communications Solutions 62K6085
PWRBLADE RAH-51425-001LF / Tray RoHS Compliant: Yes

PWRBLADE RAH-51425-001LF / Tray RoHS Compliant: Yes

Supplier's Site
Backplane Connectors - Specialized - 51425-001LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
51425-001LF
Backplane Connectors - Specialized 51425-001LF
CONN HDR BLADE PWR 28POS EDGE MT

CONN HDR BLADE PWR 28POS EDGE MT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51425-001LF 814383-51425-001LF 341-51425-001LF 62K6085 51425-001LF
Product Name PwrBlade® Backplane Connectors - 51425-001LF Electronic Connector Pwrblade Rah-51425-001Lf / Tray Rohs Compliant Amphenol Communications Solutions Backplane Connectors - Specialized
Geometry Right Angle Blade Power
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10200PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers
Chameleon - 027-6A03-K00 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details