AMPHENOL CORPORATION
50642-1284EB -- BACKPLANE CONNECTORS - SPECIALIZED
Amphenol Corporation
Backplane Connectors - Specialized
50642-1284EB
Description
CONN RCPT HD 284POS PCB
-
Lingto Electronic Limited
Datasheet
Description
CONN RCPT HD 284POS PCB
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
50642-1284EB |
|
Product Name
|
Backplane Connectors - Specialized |
|
Geometry
|
High Density (HDC, HDI, HPC)
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details