Amphenol Corporation Backplane Connectors - 50009-5080A 50009-5080A

Description
Manufacturer: Amphenol FCI Win Source Part Number: 1005921-50009-5080A Packaging: Bulk Number of Positions: 80 Pitch: 0.100" (2.54mm) Color: Black Features: Mating Guide Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 4 Termination: Press-Fit Contact Finish: Gold or Gold, GXT Contact Finish Thickness: 30μin (0.76μm) Connector Style: High Density (HDC, HDI, HPC) Material Flammability Rating: UL94 V-0 Mounting: Through Hole Connector Usage: Daughtercard Number of Columns: 20 Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Amphenol FCI Win Source Part Number: 1005921-50009-5080A Packaging: Bulk Number of Positions: 80 Pitch: 0.100" (2.54mm) Color: Black Features: Mating Guide Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 4 Termination: Press-Fit Contact Finish: Gold or Gold, GXT Contact Finish Thickness: 30μin (0.76μm) Connector Style: High Density (HDC, HDI, HPC) Material Flammability Rating: UL94 V-0 Mounting: Through Hole Connector Usage: Daughtercard Number of Columns: 20 Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 50009-5080A - 1005921-50009-5080A - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 50009-5080A
1005921-50009-5080A
Backplane Connectors - 50009-5080A 1005921-50009-5080A
Manufacturer: Amphenol FCI Win Source Part Number: 1005921-50009-5080A Packaging: Bulk Number of Positions: 80 Pitch: 0.100" (2.54mm) Color: Black Features: Mating Guide Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 4 Termination: Press-Fit Contact Finish: Gold or Gold, GXT Contact Finish Thickness: 30μin (0.76μm) Connector Style: High Density (HDC, HDI, HPC) Material Flammability Rating: UL94 V-0 Mounting: Through Hole Connector Usage: Daughtercard Number of Columns: 20 Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol FCI
Win Source Part Number: 1005921-50009-5080A
Packaging: Bulk
Number of Positions: 80
Pitch: 0.100" (2.54mm)
Color: Black
Features: Mating Guide
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 4
Termination: Press-Fit
Contact Finish: Gold or Gold, GXT
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: High Density (HDC, HDI, HPC)
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Connector Usage: Daughtercard
Number of Columns: 20
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Electronic Connector - 407-50009-5080A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
407-50009-5080A
Electronic Connector 407-50009-5080A
CONN HEADER HD 80POS PCB Product overview: 50009-5080A from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-50009-5080A can be used for catalog matching and distributor lookup.

CONN HEADER HD 80POS PCB Product overview: 50009-5080A from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-50009-5080A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 50009-5080A - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
50009-5080A
Backplane Connectors - Specialized 50009-5080A
CONN HEADER HD 80POS PCB

CONN HEADER HD 80POS PCB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1005921-50009-5080A 407-50009-5080A 50009-5080A
Product Name Backplane Connectors - 50009-5080A Electronic Connector Backplane Connectors - Specialized
Termination Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

SATA 7P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Bulkhead Jack - 150422 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details