AMPHENOL CORPORATION
50006-1069A -- BACKPLANE CONNECTORS - SPECIALIZED
Amphenol Corporation
Backplane Connectors - Specialized
50006-1069A
Description
CONN HEADER HD 69POS PCB
-
Lingto Electronic Limited
Datasheet
Description
CONN HEADER HD 69POS PCB
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
50006-1069A |
|
Product Name
|
Backplane Connectors - Specialized |
|
Geometry
|
High Density (HDC, HDI, HPC)
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
5 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details