Amphenol Corporation Electronic Connector 50004-1368FLF

Description
CONN RCPT HD 368POS PCB Product overview: 50004-1368FLF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-50004-1368FLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT HD 368POS PCB Product overview: 50004-1368FLF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-50004-1368FLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 407-50004-1368FLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
407-50004-1368FLF
Electronic Connector 407-50004-1368FLF
CONN RCPT HD 368POS PCB Product overview: 50004-1368FLF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-50004-1368FLF can be used for catalog matching and distributor lookup.

CONN RCPT HD 368POS PCB Product overview: 50004-1368FLF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-50004-1368FLF can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Backplane Connectors - Specialized - 1380523-50004-1368FLF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1380523-50004-1368FLF
Connectors, Interconnects - Backplane Connectors - Specialized 1380523-50004-1368FLF
Win Source Part Number: 1380523-50004-1368FL F Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Series: HPC™ Number of Positions: 368 Pitch: 0.100" (2.54mm) Features: Mating Guide Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Connector Style: High Density (HDC, HDI, HPC) Number of Columns: 92 Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 50 pct. HTSUS: 8536.69.4040 Mfr: Amphenol Base Product Number: 50004 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 50 pcs

Win Source Part Number: 1380523-50004-1368FLF
Category: Connectors, Interconnects>Backplane Connectors>Specialized
Series: HPC™
Number of Positions: 368
Pitch: 0.100" (2.54mm)
Features: Mating Guide
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tube
Connector Style: High Density (HDC, HDI, HPC)
Number of Columns: 92
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
HTSUS: 8536.69.4040
Mfr: Amphenol
Base Product Number: 50004
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 50 pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 407-50004-1368FLF 1380523-50004-1368FLF
Product Name Electronic Connector Connectors, Interconnects - Backplane Connectors - Specialized
Termination Solder Solder
Unlock Full Specs
to access all available technical data