Amphenol RF RF Connectors / Coaxial Connectors 50-1489-1

Description
RF Connectors / Coaxial Connectors 252102-75 to 222114; RG-179 200mm
Description
RF Connectors / Coaxial Connectors 252102-75 to 222114; RG-179 200mm

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 50-1489-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
50-1489-1
RF Connectors / Coaxial Connectors 50-1489-1
RF Connectors / Coaxial Connectors 252102-75 to 222114; RG-179 200mm

RF Connectors / Coaxial Connectors 252102-75 to 222114; RG-179 200mm

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number 50-1489-1
Product Name RF Connectors / Coaxial Connectors
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

BNC (M) Clamp Connector for RG58 Cable - ET-BMS-CT-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
End Launch Connectors - NELC-2-3 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
RF Connectors - 1059451-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
3 suppliers