Amphenol Corporation Pressure Sensor, 5Psi, Abs/gauge, Volt; Operating Pressure Max Amphenol All Sensors 5 PSI-GF-CGRADE-MINI

Description
PRESSURE SENSOR, 5PSI, ABS/GAUGE, VOLT; Operating Pressure Max:5psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute, Gauge; Voltage Rating:16VDC; Port Style:Single Port; Supply Current:- RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 5PSI, ABS/GAUGE, VOLT; Operating Pressure Max:5psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute, Gauge; Voltage Rating:16VDC; Port Style:Single Port; Supply Current:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 5Psi, Abs/gauge, Volt; Operating Pressure Max Amphenol All Sensors - 37AJ8577 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 5Psi, Abs/gauge, Volt; Operating Pressure Max Amphenol All Sensors
37AJ8577
Pressure Sensor, 5Psi, Abs/gauge, Volt; Operating Pressure Max Amphenol All Sensors 37AJ8577
PRESSURE SENSOR, 5PSI, ABS/GAUGE, VOLT; Operating Pressure Max:5psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute, Gauge; Voltage Rating:16VDC; Port Style:Single Port; Supply Current:- RoHS Compliant: Yes

PRESSURE SENSOR, 5PSI, ABS/GAUGE, VOLT; Operating Pressure Max:5psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute, Gauge; Voltage Rating:16VDC; Port Style:Single Port; Supply Current:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8577
Product Name Pressure Sensor, 5Psi, Abs/gauge, Volt; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10221575-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Sensor technology - Pressure sensors - Barometric (BAP) & Manifold (MAP) sensors - KP256 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure sensor with display - PN2560 - ifm efector inc.
Specs
Device Category Sensor
Sensor Technology Thin Film
Measurement Type Gauge; Vacuum
View Details
2 suppliers