PRESSURE SENSOR, 5PSI, DIFF, VOLT; Operating Pressure Max:5psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:16VDC; Port Style:Dual Port; Supply Current:-; Product Range:AXCX Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 37AJ8571 |
| Product Name | Pressure Sensor, 5Psi, Diff, Volt; Operating Pressure Max Amphenol All Sensors |
| Device Category | Sensor; Sensor or Transducer |