Amphenol Corporation Pressure Sensor, 5Psi, Diff, Volt; Operating Pressure Max Amphenol All Sensors 5 PSI-D-4V

Description
PRESSURE SENSOR, 5PSI, DIFF, VOLT; Operating Pressure Max:5psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5.5VDC; Port Style:Dual Port; Supply Current:-; Product Range:AXCA Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 5PSI, DIFF, VOLT; Operating Pressure Max:5psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5.5VDC; Port Style:Dual Port; Supply Current:-; Product Range:AXCA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 5Psi, Diff, Volt; Operating Pressure Max Amphenol All Sensors - 37AJ8572 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 5Psi, Diff, Volt; Operating Pressure Max Amphenol All Sensors
37AJ8572
Pressure Sensor, 5Psi, Diff, Volt; Operating Pressure Max Amphenol All Sensors 37AJ8572
PRESSURE SENSOR, 5PSI, DIFF, VOLT; Operating Pressure Max:5psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5.5VDC; Port Style:Dual Port; Supply Current:-; Product Range:AXCA Series RoHS Compliant: Yes

PRESSURE SENSOR, 5PSI, DIFF, VOLT; Operating Pressure Max:5psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5.5VDC; Port Style:Dual Port; Supply Current:-; Product Range:AXCA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8572
Product Name Pressure Sensor, 5Psi, Diff, Volt; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
HYDRAULIC DATA LOGGER TEST KIT WITH PRESSURE TRANSDUCER, 8700 PSI (600 BAR) – SERVICEMAN PLUS (HPM4000) -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Display Type Digital Numerical Display
View Details
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Transducers - 10211964-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 150 psi (106 m H2O)
View Details