Amphenol Corporation Pressure Sensor, 5Psi, Diff, Volt; Operating Pressure Max Amphenol All Sensors 5 PSI-D-4V-ASCX

Description
PRESSURE SENSOR, 5PSI, DIFF, VOLT; Operating Pressure Max:5psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Dual Port; Supply Current:-; Product Range:ASCX Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 5PSI, DIFF, VOLT; Operating Pressure Max:5psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Dual Port; Supply Current:-; Product Range:ASCX Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 5Psi, Diff, Volt; Operating Pressure Max Amphenol All Sensors - 37AJ8573 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 5Psi, Diff, Volt; Operating Pressure Max Amphenol All Sensors
37AJ8573
Pressure Sensor, 5Psi, Diff, Volt; Operating Pressure Max Amphenol All Sensors 37AJ8573
PRESSURE SENSOR, 5PSI, DIFF, VOLT; Operating Pressure Max:5psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Dual Port; Supply Current:-; Product Range:ASCX Series RoHS Compliant: Yes

PRESSURE SENSOR, 5PSI, DIFF, VOLT; Operating Pressure Max:5psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Dual Port; Supply Current:-; Product Range:ASCX Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8573
Product Name Pressure Sensor, 5Psi, Diff, Volt; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data