Amphenol Corporation Pressure Sensor, 5In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors 5 INCH-D-4V

Description
PRESSURE SENSOR, 5IN-H2O, DIFF, VOLT; Operating Pressure Max:5Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5.5VDC; Port Style:Dual Port; Supply Current:-; Product Range:ADCA Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 5IN-H2O, DIFF, VOLT; Operating Pressure Max:5Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5.5VDC; Port Style:Dual Port; Supply Current:-; Product Range:ADCA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 5In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors - 37AJ8554 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 5In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors
37AJ8554
Pressure Sensor, 5In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors 37AJ8554
PRESSURE SENSOR, 5IN-H2O, DIFF, VOLT; Operating Pressure Max:5Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5.5VDC; Port Style:Dual Port; Supply Current:-; Product Range:ADCA Series RoHS Compliant: Yes

PRESSURE SENSOR, 5IN-H2O, DIFF, VOLT; Operating Pressure Max:5Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5.5VDC; Port Style:Dual Port; Supply Current:-; Product Range:ADCA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8554
Product Name Pressure Sensor, 5In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
MP Constant Voltage - MPT50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure sensor - SDE3-V1Z-B-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential; Vacuum
View Details
2 suppliers
Pressure Transmitter, 120 Inch-H2O, M7; Operating Pressure Max Sensata/cynergy3 - 44Y9837 - Newark, An Avnet Company
Specs
Device Category Sensor or Transducer
Measurement Type Gauge; Gauge
Signal Output Analog Voltage; Voltage
View Details