Beryllium Copper Contact, N Panel Receptacle
Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 Ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body — brass with ASTROplate® finish or silver for M39012; Contacts — male: brass, female: phosphor bronze; silver or gold plated.
4 hole square flange. Front mount.
RF/COAXIAL, N PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG8, RG58, RG141, RG225; Contact Material:Brass RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors |
| Product Number | 70142988 | 50F1600 |
| Product Name | connector,rf coaxial,n panel recept,plug mating face,4-hole flange,solder cup | Rf/coaxial, N Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf |
| Termination | Solder | Solder |