Amphenol Corporation Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 48248-000LF

Description
Win Source Part Number: 1362970-48248-000LF Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: Mini-PV™, Basics+ Package: Tape & Reel (TR) Product Status: Active Base Product Number: 48248 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-26 AWG Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1362970-48248-000LF Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: Mini-PV™, Basics+ Package: Tape & Reel (TR) Product Status: Active Base Product Number: 48248 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-26 AWG Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 48248-000LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
48248-000LF
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 48248-000LF
Win Source Part Number: 1362970-48248-000LF Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: Mini-PV™, Basics+ Package: Tape & Reel (TR) Product Status: Active Base Product Number: 48248 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-26 AWG Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm)

Win Source Part Number: 1362970-48248-000LF
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (FCI)
Series: Mini-PV™, Basics+
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 48248
HTSUS: 8536.90.4000
REACH Status: REACH Affected
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 22-26 AWG
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 48248-000LF
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1823034-1 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Silver; Silver (Ag)
Thickness 0.0315 inch (0.8000 mm)
View Details
Binding Posts - 1030197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details